DLW5BTM102SQ2L Common Mode Choke
Featured Product from Win Source Electronics
The DLW5BTM102SQ2L, from Murata Electronics, is engineered to provide optimized performance in electromagnetic interference (EMI) suppression. Designed for high reliability and efficiency, it supports industries like consumer electronics, automotive, and electrical instrumentation, making it an essential component for power and signal line filtering.
This common mode choke is ideal for engineers seeking solutions to reduce noise and improve signal integrity in compact electronic devices. Its low-profile design is well-suited for space-constrained applications, and its robust construction guarantees reliable performance across a wide temperature range of -40°C to 85°C. With a maximum current rating of 2A and an impedance of 1kOhm at 100MHz, it delivers exceptional high-frequency performance while maintaining low DC resistance.
Engineers working on power and signal line filtering will benefit from the DLW5BTM102SQ2L’s ease of integration, as well as its ability to enhance system efficiency and reduce electromagnetic interference.
Long Description - Key Features
Key Features & Benefits:
- High Frequency Performance: 1 kOhm impedance at 100MHz, ensuring effective EMI suppression.
- Low Profile Design: Ideal for space-constrained applications.
- Robust Durability: Designed for long-lasting performance, ensuring minimal maintenance.
- Wide Temperature Range: Operating from -40°C to 85°C, suitable for various environments.
- High Current Rating: Supports up to 2A for reliable power handling.
- Low DC Resistance: Max 34mOhm, contributing to efficient signal flow and power delivery.