DLW5BTM501SQ2L: Precision EMI Suppression Choke
Featured Product from Win Source Electronics
Key Product Features:
-
High-Frequency Noise Suppression: 500Ω impedance at 100MHz attenuates common-mode noise in high-speed signal and power circuits.
-
High Current Capability: Rated for continuous 4A current with low DC resistance (27mΩ) to reduce heat generation and improve efficiency.
-
Compact Footprint: Small 5mm × 5mm size enables integration into dense PCB designs while maintaining thermal stability.
-
Wide Operating Temperature: Reliable performance from -40°C to +85°C suitable for industrial and automotive environments.
-
Dual-Line Filtering: Supports independent filtering of two lines, simplifying EMC design and reducing component count.
Competitive Advantages Over Bourns SRF2012-501Y:
-
Higher impedance at 100MHz for enhanced EMI suppression.
-
Tighter impedance tolerance (±20% vs. ±25%) ensures consistent performance.
-
Supports 4A current vs. 3A, with 15% less temperature rise for improved reliability.
-
Dual-line design vs. single-line simplifies multi-channel EMC challenges.
Application Areas:
-
Power Conversion Modules: Reduces switching noise in DC-DC converters for stable output.
-
High-Speed Data Interfaces: Stabilizes PCIe, SATA, and USB 3.0 signals by reducing bit errors.
-
Automotive Electronics: Enhances EMC in onboard chargers and motor control units.
-
5G Communication: Improves RF isolation and reduces crosstalk in transceiver modules.
Design Recommendations for Optimal Use:
-
Position choke close to noise sources to minimize coupling.
-
Use wider copper pours and thermal vias for efficient heat dissipation.
-
Leverage dual-line filtering to simplify PCB layout and reduce parts.
Supporting Next-Generation Systems:
The DLW5BTM501SQ2L’s performance at GHz frequencies and dual-channel modular design make it ideal for future-proofing high-speed communication systems such as 5G Advanced and Wi-Fi 7, where EMI suppression and space efficiency are critical.