Low-Noise High-Gain RF Power Amplifier
Featured Product from Win Source Electronics
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems
Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control.
-
Wide Frequency Support: 380–960 MHz covers major ISM/industrial bands (400, 868, 915 MHz)
-
Digital Programmable Gain: Four selectable output power levels (~5, 16, 23, 30 dBm) via G16 and G8 pins
-
Low Noise Operation: Designed for applications requiring high signal integrity and minimal interference
-
High Efficiency: >60% power-added efficiency at maximum output (5 V supply)
-
Compact QFN Package: 3×3 mm footprint with exposed thermal pad for enhanced heat dissipation
-
Robust Thermal Performance: Low junction-to-board thermal resistance (~60 °C/W) enables stable operation in compact designs
-
Flexible Voltage Supply: Operates between 3.0–5.0 V, with 5 V recommended for full output power
-
Industrial Temperature Range: -40°C to +85°C ensures reliability under harsh conditions
-
Comprehensive Design Resources: Includes recommended matching networks, layout guidelines, and thermal management tips
Applications:
-
ISM band wireless modules, including 900 MHz remote controls
-
Industrial automation and control networks
-
RFID and asset tracking systems
-
Analog and digital wireless communication devices
The RFPA0133TR7 empowers engineers to design efficient, reliable, and low-noise RF front-end modules for a wide range of wireless industrial applications.