Reliable LPC1768 ARM Cortex-M3 MCU
Featured Product from Win Source Electronics
The LPC1768FBD100K from NXP Semiconductors is a mature ARM Cortex-M3 microcontroller designed for industrial control, embedded communication, and long-lifecycle system applications. Running at up to 100 MHz, the MCU delivers a balanced combination of real-time responsiveness, low power consumption, and reliable system stability for industrial and continuation-based projects.
Rather than focusing solely on peak performance, the LPC1768 platform emphasizes engineering predictability, stable peripheral behavior, and long-term maintainability—making it suitable for systems where validation cost, field reliability, and lifecycle management are critical.
Key Features
- ARM Cortex-M3 Core
- Operating Frequency: Up to 100 MHz
- Stable Real-Time Performance
- Mature Development Ecosystem
- Long Lifecycle Platform
- Low Validation & Migration Risk
- Reliable Industrial-Grade Operation
Integrated Interfaces
- Multiple UART Interfaces
- SPI & I²C Communication
- CAN Bus Support
- Ethernet Connectivity
- USB Interface
- On-Chip Flash & SRAM
Applications
- Industrial Control Systems
- Communication Gateways
- Embedded Control Platforms
- Data Acquisition Nodes
- Networked Industrial Devices
- Long-Lifecycle Embedded Products
Performance Benefits
The LPC1768 MCU helps engineers improve system reliability, development efficiency, and long-term maintainability while reducing platform migration complexity and validation costs in embedded system design.