ST25RU3993 UHF RFID Reader IC
Featured Product from Win Source Electronics
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications
The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID reader IC designed for multi-protocol support, low power consumption, and industrial-grade reliability. It supports EPCglobal Class 1 Gen 2 (ISO18000-6C), ISO18000-6B, and configurable frequency bands from 840 MHz to 960 MHz, enabling global deployment. With integrated RF/baseband processing, advanced anti-collision, and flexible SPI, UART, and I²C interfaces, the device simplifies system design and optimizes tag read rates in dense environments.
Key Benefits:
-
Multi-Protocol Support: EPC C1G2, ISO18000-6C, ISO18000-6B compatibility for versatile applications.
-
High Sensitivity: Typical –80 dBm receiver sensitivity for reliable tag detection.
-
Powerful Output: Up to +20 dBm with external power amplifier ensures extended read range.
-
Flexible Interfaces: SPI, UART, and I²C for easy integration with various microcontrollers.
-
Integrated Features: On-chip CRC, FIFO buffer, anti-collision algorithms, and decoding support high throughput.
-
Industrial Reliability: Operating temperature range –40°C to +85°C, suitable for harsh environments.
-
Compact Packaging: Small QFN48 footprint aids in miniaturized reader designs.
Applications:
-
Industrial automation and asset tracking
-
Logistics and supply chain management
-
Retail and warehouse RFID systems
-
Intelligent transport and access control
-
Medical and inventory management
ST25RU3993 empowers developers to build scalable, efficient, and robust UHF RFID solutions for complex identification and tracking challenges.