High Purity Alumina Ceramic Materials

Featured Product from Xiamen Unipretec Ceramic Technology Co., Ltd.

High Purity Alumina Ceramic Materials-Image

Addressing Industrial Challenges
Engineers face high wear, corrosion, and thermal stress in critical components. Selecting the wrong material can lead to frequent maintenance, unexpected downtime, and increased operational costs. High-purity alumina ceramics address these challenges by offering superior mechanical strength, electrical insulation, and temperature stability, ensuring reliable performance in demanding industrial environments.

Key Benefits and Applications

  • 95% Alumina (A950): Excellent mechanical strength and electrical insulation; withstands temperatures up to 1500°C; ideal for pump plungers, shafts, cylinder liners, and high-voltage components.

  • 96% Alumina (A960): High thermal conductivity with low thermal expansion; perfect for ceramic substrates, thin-film and thick-film electronics, and PCB applications.

  • 99% Alumina (A990): Superior wear, corrosion, and temperature resistance up to 1650°C; ideal for sintering furnace plates, metering pumps, pistons, and seal rings.

  • 99.8% Alumina (A998): Ultra-pure and extremely hard with smooth surface finish (Ra 0.05μm); suited for high-temperature, high-strength, and purity-critical applications.

Why Choose High-Purity Alumina Ceramics

  • Optimized for long-term durability and operational efficiency

  • Helps engineers select the right grade for specific applications

  • Reduces maintenance costs and improves component lifespan

  • Ensures consistent performance in high-temperature, high-wear, and corrosive environments

Enhance your industrial performance—choose the right alumina ceramic grade for maximum reliability.