GA501 Industrial AC Microdrive
Featured Product from Yaskawa America, Inc. - Drives Division
Built for today’s connected industrial environments, the GA501 is engineered to simplify integration and accelerate system design. With dual-port Ethernet and embedded support for leading industrial protocols, it eliminates the need for additional communication hardware, reducing complexity while improving efficiency.
Connectivity
The GA501 integrates seamlessly into your network via EtherNet/IP™, PROFINET®, Modbus TCP/IP, EtherCAT®, BACnet/IP®, or MECHATROLINK-4, all within a single AC drive. Reduce installation time with dual-port Ethernet connections, standard DIN rail mounting for up to 7.5 HP, and spring-tension I/O terminals. With support for all major industrial Ethernet protocols and topologies, the GA501 eliminates the need for additional hardware, reduces installation time, and simplifies system design.
Flexibility
The GA501 can be part of your Industrial Internet of Things (IIoT) via a variety of industrial protocols. Select from the six on-board network protocols with a simple DIP switch.
Available ratings: IP20/ Open Type enclosure
- 240 VAC single-phase: 1/6 to 5 HP
- 240 VAC three-phase: 1/6 to 30 HP
- 480 VAC three-phase: 1/2 to 40 HP
Motor operation up to 40 HP includes:
- Induction (IM)
- Permanent Magnet (PM)
- Synchronous Reluctance (SynRM)
Ease of Use
Time is valuable. That’s why the GA501 is designed to let you program a unit without power applied, using the DriveWizard® Mobile application. With power applied, the innovative LED status ring and network status LEDs quickly and easily display drive status at a glance. The GA501’s world-class quality makes it the AC drive you can rely on for dependable, long-term operation.