The Intelligent Pump Drive
Featured Product from Yaskawa America, Inc. - Drives Division
iQpump®1000 is your total pumping solution for whatever your system demands, while maintaining the simple pump terminology and programming customers have come to expect. Yaskawa understands that many light commercial, industrial, agricultural, and groundwater well systems are looking for a more cost-effective simplex and multiplex constant pressure pump control solution without sacrificing what they have come to enjoy from Yaskawa.
Yaskawa designed the iQpump®1000 with pump service operators and pump system owners in mind. iQpump1000 offers ease of setup and comprehensive pump and motor protection features.
The integrated pump specific software and set up parameters allow the operator to program control values for a wide range of applications. The iQpump1000 will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection.
iQpump1000 can also replace phase converters when converting from a single-phase to a three-phase pump motor.
Benefits:
- Proven process control and system reliability
- Reduce total system cost
- Energy Savings
- Ease of installation and setup
- Eliminate complex control panels
- Cooler running pump motor
Features:
- Sleem mode minimum flow protection
- No flow/deadhead protection
- Submersible motor thrust bearing protection
- Automatic system restart
- Loss of prime/pump dry-run protection
- Low and high pressure feedback detection
- Impeller anti-jam automatic control
- Power loss utility start delay timer
- Sleep boost
- Pre-charge control (controlled pipe fill)
- Constant pressure with well draw down control
- Secondary transucer backup