Compact DC Micro Motor
Featured Product from Yuyao Baida Electric CO., LTD.
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building efficient, durable, and high-performance systems.
Key Features
- Efficient Output: Provides dependable power for household appliances and portable power tools.
- Compact Structure: Slim cylindrical 27 mm design enables easy installation without sacrificing performance.
- Customizable Options: Available with tailored configurations to meet specific engineering requirements.
Technical Highlights
- Motor Type: DC Micro Motor
- Body Diameter: 27 mm (1.06 inches)
- Form Factor: Cylindrical housing
- Customization: Optional motor parameters and configurations
Applications
- Household appliances
- Cordless power tools
- Compact consumer devices
Contact Us
Reach out for tailored specifications or engineering integration support.
More Featured Products