Compact Single Turn Overlap Wave Spring
Featured Product from Zhejiang Lisheng Spring Co., Ltd.
Lisheng Compact Single Turn Overlap Wave Spring is engineered to deliver precise force control in limited spaces. Unlike traditional gap wave springs, the overlapping ends of this single turn design allow for radial expansion without binding, ensuring smooth compression and high reliability even in tight cavities.
Crafted from high-quality 17-7 stainless steel, 50CrVA, SUS301, or other alloys, and treated with bluing, phosphating, electroplating, or electrophoresis, these wave springs maintain excellent elasticity, toughness, and durability under low to medium forces. The advanced CNC production and full inspection system ensures every spring meets strict precision standards.
These wave springs are widely used in mechanical assemblies where space is limited, including precision instruments, automotive preloads, aerospace devices, and industrial machinery. With up to 40–50% reduction in component size and weight compared to traditional coil springs, they help engineers optimize efficiency, reduce material costs, and simplify installation.
By integrating Lisheng’s single turn overlap wave springs, designers gain a compact, reliable, and high-performance elastic solution that delivers consistent performance, reduces maintenance, and enhances the overall lifespan of mechanical systems.