Multi-Turn Wave Springs with Shim Ends
Featured Product from Zhejiang Lisheng Spring Co., Ltd.
Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space.
Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to generate axial force with reduced installation height. Under comparable load and design conditions, wave springs can achieve up to 50% axial space saving.
The shim end design features flat support rings on both ends of the spring, providing a larger contact area with mating components. This helps improve assembly stability and maintain consistent force transfer in precision mechanical systems.
Manufactured from stainless steel 304, these wave springs provide corrosion resistance and reliable performance for demanding environments. Customized designs are available according to application requirements, including dimensions, load, working height, spring rate, and material selection.
Key Features
- Multi-turn design for compact axial applications
- Shim end structure with flat support rings
- Improved assembly contact stability
- Stainless steel 304 corrosion resistance
- Customizable spring dimensions and characteristics
- Stable axial preload performance
Specifications
- Product Type: Multi-Turn Wave Spring
- Material: Stainless Steel 304
- Structure: Multi-Turn Design with Shim Ends
- Customization: Load, Dimensions, Spring Rate, Material Selection
Applications
- Automotive components
- Aerospace equipment
- Medical devices
- Precision equipment
- Industrial machinery
- Electronic assemblies
Lispring specializes in wave spring and spiral retaining ring manufacturing. We provide standard and customized spring solutions based on customer application requirements.