Custom Engineered Wave Spring Solutions
Featured Product from Zhejiang Lisheng Spring Co., Ltd.
Engineers often face challenges involving limited installation space, high axial loads, and demanding operating environments. Traditional coil springs may not provide sufficient load capacity or durability in compact mechanical assemblies.
Lisheng Spring custom engineered wave springs are designed to deliver high load capability, precise spring force control, and long-term reliability while reducing axial space requirements. The multi-turn structure improves stiffness and vibration control, making these springs suitable for compact and high-performance mechanical systems.
Manufactured with corrosion-resistant stainless steel materials and customizable spring characteristics, these wave springs provide reliable solutions for automotive systems, medical devices, and industrial machinery.
Key Features
- High Load Capacity in Compact Spaces
- Stainless Steel Corrosion Resistance
- High Rigidity and Stable Spring Force
- Vibration Reduction and Mechanical Stability
- Customizable Spring Characteristics
- Shim End Design for Easy Installation
Key Specifications
- Product Type: Multi-Turn Wave Spring
- Material: Stainless Steel
- Size: Ø20 × 0.5 mm
- Structure: Multi-Turn Design with Shim End
- Customization: Spring Stiffness, Dimensions, Load Requirements, Material Selection
Applications
- Automotive Valve Train Systems
- Automotive Actuator Systems
- Medical Devices
- Syringes and Infusion Pumps
- Precision Equipment
- Industrial Machinery
Manufacturing Expertise
Lisheng Spring specializes in precision spring manufacturing and customized spring solutions. Through advanced forming technology, material selection, and load performance optimization, Lisheng Spring provides reliable wave spring solutions for demanding mechanical applications.