Nested Wave Springs: Precision & Space-Saving

Featured Product from Zhejiang Lisheng Spring Co., Ltd.

More Info Email Supplier Request a Quote

In demanding industrial applications, engineers often struggle with space constraints and the need for higher load capacities. Conventional springs may not provide enough force or precision, especially when dealing with tight assembly spaces or high-load conditions.

The nested wave spring is designed to solve these issues by offering 2–3 times the load of a standard single-turn wave spring. Its layered structure not only eliminates misalignment and inconsistent loading but also saves space and reduces costs compared to stacked single-turn springs. This makes it an ideal solution for high-precision applications such as bearing preload, valve sealing, and connectors.

For further details or to discuss a custom solution tailored to your specific needs, feel free to contact us today. Our experts are ready to help you choose the perfect spring to optimize your design and performance.