SS Multi-Turn Wave Spring Ø20×0.5mm
Featured Product from Zhejiang Lisheng Spring Co., Ltd.
SS Multi-Turn Wave Springs with Shim End – Solve Space and Load Challenges
Engineers often face limited axial space, high-load demands, and harsh operating environments. Our stainless steel multi-turn wave springs with shim end are specifically designed to address these pain points, delivering high rigidity, precise load handling, and long-lasting performance. These springs excel where traditional coil springs fail to provide sufficient load capacity or durability.
-
Maximized Load in Minimal Space: Withstand large axial loads while occupying significantly less space, solving compact assembly challenges.
-
Corrosion & Wear Resistance: Stainless steel construction ensures reliable operation in humid, corrosive, or high-vibration environments.
-
Vibration Absorption & Stability: Multi-turn design reduces mechanical vibration and enhances component life, critical in medical and automotive systems.
-
Variable Stiffness Options: Customize spring stiffness to match precise load requirements, preventing over- or under-loading in tight assemblies.
-
Easy Installation & Maintenance: Shim end design allows quick replacement, reducing downtime in production or field service.
-
Cost-Effective Reliability: Long service life and reduced failure rates lower maintenance and replacement costs.
Applications:
-
Automotive: High-load valvetrain and actuator systems in confined engine spaces.
-
Medical Devices: Syringes, infusion pumps, and compact precision equipment.
-
Industrial Machinery: Confined-space assemblies requiring durability, high rigidity, and vibration control.
These wave springs provide engineers with a reliable, space-saving solution for mechanical systems where load, space, and durability constraints are critical.