Aluminum-Shell Lithium Polymer Battery Pack

Featured Product from Zhuhai Jinwo Electronic Technology Co., Ltd.

More Info Email Supplier Request a Quote

Enhance your devices with our JW-L1S1P-1.8 lithium polymer battery pack, featuring a robust aluminum shell for durability and safety. This high-performance battery offers a nominal voltage of 3.7V and a substantial capacity of 1800mAh (6.66Wh), ensuring long-lasting power for your applications.

Key Features:

  • Compact Dimensions: 54×35×5.2mm (abh) for easy integration into various devices.
  • Low Internal Resistance: ≤120 mΩ, optimizing energy efficiency and performance.
  • Wide Operating Environment: Suitable for temperatures ranging from 0°C to 45°C during input and -20°C to 60°C during output.
  • Customizable Designs: Batteries or battery packs with different voltages and wattages can be tailored to meet your specific requirements.
  • Safe Charging: Limited charge voltage of 4.2V and an end-off voltage of 3V ensure a secure charging and discharging process.
  • Extended Shelf Life: Enjoy a shelf life of 12 months, providing flexibility in storage and deployment.

Applications: Ideal for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Portable Devices
  • Medical Equipment
  • IoT Devices
  • Wearable Technology
  • Industrial Instruments

Upgrade your devices with the reliability and performance of our Aluminum-Shell Lithium Polymer Battery Pack. Contact us to discuss customized solutions for your unique power requirements.