3MP Automotive HDR Camera for Autonomous Mobility
Featured Product from e-con Systems™ Inc
New IP69K GMSL2 HDR Automotive Grade Camera for Autonomous Applications
STURDeCAM31 - 3MP GMSL2 HDR IP69K camera equipped with a 15m coaxial cable. It incorporates an automotive-grade ISX031 CMOS sensor from Sony® with an inbuilt ISP and employs sub-pixel technology to achieve 120dB HDR, LFM, and reduced motion blur. Ideal for outdoor applications such as autonomous tractors, AMR like patrol, and delivery robots.
Highlights:
- Houses STURDeCAM31 - Sony® ISX031 sensor incorporating sub-pixel technology
- High Dynamic Range (HDR) up to 120dB with Zero motion blur
- LED Flicker Mitigation (LFM)
- GMSL2 interface (Coaxial cable of up to 15m with FAKRA connector)
- External Trigger for multi-camera synchronization
- IP69K-rated camera compliant with automotive standards
- Equipped with GMSL-link monitoring features
Applications:
- ADAS
- Delivery Robot
- Autonomous Vehicles
- Autonomous Agriculture Vehicles
- Parking Lot Management
- Sports Broadcasting & Analytics
- Retail Kiosk
Follow us on:
e-con Systems
e-con Systems is a leading OEM camera solutions provider with 18+ years of experience and expertise in embedded vision. We focus on delivering vision and camera solutions to industries such as retail, medical, industrial, agriculture, smart city, etc.
e-con Systems’ wide portfolio of products includes Time of Flight cameras, MIPI camera modules, GMSL cameras, USB 3.1 Gen 1 cameras, stereo cameras, low light cameras, etc. We provide end-to-end camera solutions for applications including Autonomous Mobile Robots (AMRs), autonomous shopping, Point of Care (PoC) devices, smart traffic, autonomous agriculture & smart farming, sports broadcasting & analytics, life sciences, and more.
One of e-con’s key differentiators is building custom camera solutions to fit a customer’s specifications by doing form factor customization, firmware changes, ISP tuning, custom carrier board development, lens calibration, etc. e-con Systems has also built a strong partner ecosystem like NVIDIA, Sony, Qualcomm, Toradex, Diamond Systems, etc.
It has built 250+ product solutions and shipped over 2 million cameras across 90+ countries around the globe.
Join hands with e-con to build cutting-edge vision-based products.