Effortlessly capture tiny details of the scene!
Featured Product from e-con Systems™ Inc
e-con Systems is excited to launch the e-CAM200_CUOAGX camera, a revolutionary 5K high resolution multi-camera featuring the powerful AR2020 sensor from onsemi's Hyperlux LP family. With e-con’s exceptional ISP fine-tuning capability for NVIDIA Jetson Orin, this camera renders high quality images even in low-light conditions.
Ensures high-quality image output through a fine-tuned ISP, capturing every detail, enhancing dynamic range, and reducing noise.
Multi-Camera Support:
Enables connection of up to 4 cameras to your platform, providing 180° and 360° FoV coverage with enhanced resolution, and reduced lens distortions.
Low-light and NIR Excellence:
Achieves exceptional image quality, particularly in extremely low-light conditions of <5 lux, while showcasing a remarkable 60% Quantum Efficiency (QE) in the NIR region.
Extensive customization + integration support
e-con Systems, with deep embedded vision expertise, provides the necessary customization services and end-to-end integration support for e-CAM200_CUOAGX – meeting all your application’s unique requirements.