Outdoor Lowlight GigE HDR Camera
Featured Product from e-con Systems™ Inc
RouteCAM_CU22_IP67 - Outdoor Lowlight GigE HDR Camera
RouteCAM_CU22_IP67 is an IP67-rated HDR Power-over-Ethernet (PoE) camera featuring the Sony® STARVIS™ IMX662, a 1/2.8" CMOS image sensor. This camera can stream compressed 1080p video at 60 fps. It also adheres to IEEE 802.3af compliance and includes PTP synchronization support.
RouteCAM_CU22 comes with the high-performance in-built ISP that helps in achieving excellent HDR performance even in ultra-low light environments. This PoE camera ensures reliable imaging even with cable lengths of up to 100m. Qualified for Road Vehicles Standards, this camera endures extreme temperatures, ensuring its durability and resilience for outdoor use in any environment with an IP67 rating while complying with industry regulations.
This camera is compatible with the CloVis Central™, an easy-to-use and powerful cloud-based device management platform that manages entire on-field device operations, enabling faster time to market, reduced costs, and enhanced application success rates.
Highlights:
- Power-over-Ethernet (PoE) camera
- Houses Sony Starvis 2 IMX662 Ultra Low-light Image Sensor
- High Dynamic Range
- Low Latency upto 75ms*
- PTP Network Time Synchronization**
- IP67-Rated Enclosure
- Compatible with CloVis Central™ - Device Management Platform *
Targeted Applications:
- Autonomous Vehicles
- Surround View Systems
- Smart traffic
- Patient monitoring systems
- Parking Lot Management
Follow us on:
e-con Systems
e-con Systems is a leading OEM camera solutions provider with 18+ years of experience and expertise in embedded vision. We focus on delivering vision and camera solutions to industries such as retail, medical, industrial, agriculture, smart city, etc.
e-con Systems’ wide portfolio of products includes Time of Flight cameras, MIPI camera modules, GMSL cameras, USB 3.1 Gen 1 cameras, stereo cameras, low light cameras, etc. We provide end-to-end camera solutions for applications including Autonomous Mobile Robots (AMRs), autonomous shopping, Point of Care (PoC) devices, smart traffic, autonomous agriculture & smart farming, sports broadcasting & analytics, life sciences, and more.
One of e-con’s key differentiators is building custom camera solutions to fit a customer’s specifications by doing form factor customization, firmware changes, ISP tuning, custom carrier board development, lens calibration, etc. e-con Systems has also built a strong partner ecosystem like NVIDIA, Sony, Qualcomm, Toradex, Diamond Systems, etc.
It has built 250+ product solutions and shipped over 2 million cameras across 90+ countries around the globe.
Join hands with e-con to build cutting-edge vision-based products.