e-con Systems' New 20MP High Resolution Camera
Featured Product from e-con Systems™ Inc
The demand for OEM cameras with high resolution capabilities is on the rise. As this expands, so do the possibilities of data analysis and measurement accuracy. With more data points captured per image, researchers can go deeper into their observations and make more informed decisions. In fields like surveillance, industrial inspection, etc., larger imaging areas become accessible, allowing for a broader scope of information and enhanced situational awareness.
The capabilities of higher resolution OEM cameras are not limited to capturing static images. They empower industries like robotics, machine vision, and autonomous vehicles, providing the vision necessary to drive innovation and efficiency.
In this blog, we’ll explore the exceptional features of e-con Systems’ new 20MP e-CAM200_CUMI2020C_MOD camera, built around the AR2020 Sensor. We’ll also learn about the architecture of e-con Systems’ 20MP MIPI, GMSL2, and USB variants cameras.
Introducing e-CAM200_CUMI2020C_MOD – 20MP High Resolution AR2020 Sensor Camera
e-con Systems has launched the e-CAM200_CUMI2020C_MOD –20MP, a high resolution camera based on the AR2020 image sensor from onsemi’s Hyperlux LP family. It is designed to deliver exceptional image quality, achieving a high frame rate at 20MP, even with multiple cameras connected to the platform. This high-performance 5K camera seamlessly interfaces with NVIDIA® Jetson AGX Orin™, Jetson Orin™ NX, Jetson Orin Nano™, and Qualcomm® Robotics RB5. It leverages e-con Systems’ decades of ISP fine-tuning expertise, ensuring perfect image processing on these platforms. It also comes with support for USB, GMSL and MIPI interfaces.