NEW Non-Contact Programable Optical Encoder

Featured Product from Encoder Products Company

More Info Email Supplier Request a Quote

High accuracy programmable non-contact slip free optical encoder

The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through mechanical wear unlike measuring wheels or other mechanical processes. The LP1 is also able to take over a trigger function and provide a start pulse, for example, as an output for marking devices as soon as the defined increment value has been reached.

LP1 Accu-LaserPro Features

- Adjustable encoder output A/B up to 120 pulses/mm

- Reverse lock A/B channel for products temporary backward motion

- Input correction factor for adjusting exact distances

- Two freely programmable trigger outputs push/pull, NPN and PNP output with reversible signal level

- Trigger and sequential trigger up to 6.5 m distance

- Trigger block for freely adjustable distance

- Standstill threshold (start/stop threshold) to filter out, for example, startup/shutdown ramps when starting up products (foils, etc.) and micro-vibrations in the movement pattern of products

- Output for signal reversal on change of direction (traversing axes)

- Two mutually monitoring sensors (failure, contamination)

Applications:

Web Tensioning

Material Handling

Packaging

Textiles

Converting

Printing

Linear Measurement

Cut-to-Length

Conveying

Other Important Links

Datasheet

Technical Reference Manual

Programmer Software