A37H 23-bit Absolute Hollowshaft Encoder

Featured Product from Gurley Precision Instruments

More Info Email Supplier Request a Quote

Motion Type: Rotary

Usage Grade: LT.-Med. Industrial

Output: Absolute

Max Resolution: 23-bits

High Performance - Compact Package

The Model A37H miniature encoder is a single-turn rotary absolute encoder with opto-electric technology that offers up to 23-bit serial output. Optional 1Vp-p sin/cos tracks (1024 cycles/rev) is also available for positioning and speed feedback. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37.5mm dia aluminum housing, 8mm max dia hollowshaft, and precision ball bearings.