JHM5000HD Series High-Resolution Oscilloscope
Featured Product from kTB Solutions
JHM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. It offers 4 analog channels and 16 digital channels, with a maximum storage depth of up to 500 Mpts. Utilizing proprietary ultra-fast acquisition technology, it achieves a waveform capture rate of up to 1,500,000 wfms/s.
The display supports 256-level brightness and color temperature gradation and features an innovative digital trigger system with high trigger sensitivity and minimal trigger jitter. It supports abundant advanced triggering, serial bus triggering, and decoding functions.
Technical Specifications:
All specifications except those marked “Typical” are guaranteed.Unless otherwise specified, all technical specifications apply to probes with attenuation switches set to 10× and the JHM5000HD series high-resolution oscilloscopes.
To meet these specifications, the oscilloscope must first satisfy the following two conditions:
The instrument must operate continuously for more than 30 minutes at the specified operating temperature. If the operating temperature variation reaches or exceeds 5°C, the self-calibration function must be performed.