JHS7000A Series Signal Analyzer

Featured Product from kTB Solutions

More Info Email Supplier Request a Quote

The 11.6 inch multi touch HD capacitive screen enables quick menu navigation and supports gesture operations such as drag, expand, and zoom for traces. Its intuitive user interface significantly simplifies operation and improves workflow efficiency.

Meets user requirements for communication signal measurements. Phase noise is better than -110 dBc/Hz (typical) under conditions of a 1 GHz carrier and 10 kHz offset.

Product Features:

Frequency range from 2 Hz up to a maximum of 40 GHz
Displayed Average Noise Level (DANL) as low as -167 dBm (typical)
Phase noise < -110 dBc/Hz (at 10 kHz offset from 1 GHz carrier, typical)
Selectable analysis bandwidth up to 255 MHz
Maximum sweep points up to 100,001
Minimum Resolution Bandwidth (RBW) 1 Hz
Supports Real-Time Spectrum Analysis
Supports Advanced Measurements (optional)
Supports EMI Pre-Scan Analysis (optional)
Supports Analog Demodulation Analysis (optional)
Supports Vector Signal Analysis (optional)
Supports I/Q Analysis (optional)
Supports 5G NR and 4G LTE standard communication signal demodulation (optional)
Equipped with 11.6-inch 1920x1080 HD capacitive touch TFT LCD display screen
Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc.