k1000 Noise Modules 1MHz–18GHz
Featured Product from kTB Solutions
k1000 – Amplified Noise Modules, 1MHz to 18GHz.
The k1000 series modules produce white Gaussian noise up to 0 dBm, covering frequencies up to 18GHz.
The higher-power modules are designed for secure communication and signal jamming, while the low-power modules with a high crest factor are used for signal impairment in BER and jitter applications.
Each module contains a hermetically packaged noise diode that has been pre-selected for special performance characteristics. The standard module is designed for a 50 Ω load impedance.
General Specifications
- Operating temperature -40 °C to +100 °C
- Storage temperature -65 °C to +150 °C
- Typical temperature coefficient 0.025 dB/°C
- Supply voltage: All devices are internally regulated
- Output connector SMA female connector
- 50 Ohm impedance
Applications
- CATV/HDTV
- Signal jamming
- Secure communications
- Jitter applications
- High energy applications
- Wireless text, built-in test equipment, dithering for increased dynamic range of A/D converters, and as an economical source for bit error rate testing.
- Signal impairment in BER.
kTB Solutions
Founded with a passion for RF technology and precision engineering, kTB Solutions has grown into a trusted provider of high-quality RF noise generating modules and instruments.
Our team, consisting of experienced PhD and Masters engineers, brings a wealth of knowledge and expertise to every project, ensuring that our products meet the most rigorous standards.
We serve a diverse range of industries including satellite, telecommunications, Defense & Aeropsace, providing reliable testing solutions to validate their designs.