RF Power Amplifier Designed for Discrete Operation
Featured Product from thinkRF
Discrete, rugged, portable, cellular power amplifier for public safety & emergency comms applications.
The H1000A from thinkRF is a compact, rugged, fanless, networked and remotely deployable multiband cellular power amplifier that operates from 715 MHz to 2.7 GHz. It delivers an output power of 10 W with a gain of up to 43 dB.
The thinkRF H1000A is the most compact stand-alone power amplifier in its class, making it ideal for fixed, vehicular and dismounted operations. With passive, fanless cooling, it is silent and reliable.
The compact and light package is complemented with versatile power options (12V vehicle power or off-the-shelf V-mount batteries). As an option, the V-Mount battery plates can be removed for an even lighter unit or to incorporate custom mounting brackets.