Eteily’s N-Female Bulkhead to Dual SMA Male RG316 Y-Type Cable Assembly offers efficient RF signal splitting or combining in small systems. The durable bulkhead connection and 15 cm RG316 cable enable WiFi, LTE, 5G, IoT gateways, MIMO, and antenna diversity applications, with low loss and 50 Ω performance. Read more...
More Product Announcements from Eteily Technologies India Pvt. Ltd.These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are available with gold diffused fine silver electrical contacts to reduce internal resistance of the electrcial circuit of the battery pack. Read more...
More Product Announcements from Portage Electric Products, Inc.These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates they perform like a thermal fuse with the reliability of a 100% tested bimetallic thermal c... Read more...
More Product Announcements from Portage Electric Products, Inc.There are many different basic types of what is generally classified as thermal control devices. Each type is designed to react to changes in temperature or current to make or break an electrical circuit. In fact, each of these basic types can be expanded into various sub-categories that are used in so many different applications, they are too numerous to mention. Read more...
More Product Announcements from Portage Electric Products, Inc.Thermal controls are all about safety. Safety is all about getting the details right. Details are all about doing things the right way. Here are 4 reasons why PEPI® thermal controls are designed and made the right way. The only way we’ve ever done things. Read more...
More Product Announcements from Portage Electric Products, Inc.The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. Read more...
More Product Announcements from Portage Electric Products, Inc.Portage Electric Products, Snap Action Thermal Controls Quick Make / Quick Break thermal protectors. All can be customized to help you cut production costs while improving performance and safety in your particular application. Read more...
More Product Announcements from Portage Electric Products, Inc.Pepi's Disc-Type Thermal Controls, 1/2 inch disc, snap action thermal controls. All can be customized to help you cut production costs while improving performance and safety in your particular application. Read more...
More Product Announcements from Portage Electric Products, Inc.Part of the economical Valstat Series, the Model J(C) Series is a low profile thermal control with a fold-over case design and snap action, quick break/quick make switching action. Read more...
More Product Announcements from Portage Electric Products, Inc.Electronics Applications
This category consists of variety of applications. Most of our thermal controls used in these applications protect an overheat condition of a circuit board. Read more...