PEPI® Model V Series Thermal Controls have low internal resistance to draw less power during battery pack operation. Read more...
More Product Announcements from Portage Electric Products, Inc.Low Profile Model J Thermostat fits in narrow spaces in fractional hp motor applications. Read more...
More Product Announcements from Portage Electric Products, Inc.PEPI® Valstat Thermal Controls offer PEPI® reliability at a lower price point Read more...
More Product Announcements from Portage Electric Products, Inc.The PEPI® Model A is a proven solution for low current applications where temperatures must be maintained within a narrow range. Read more...
More Product Announcements from Portage Electric Products, Inc.PEPI® is the only manufacturer to offer thermal controls in conductive, disc-type, thermal fuse, self-hold, snap-action and creep-action configurations Read more...
More Product Announcements from Portage Electric Products, Inc.The PEPI J Series line of snap action thermal controls are excellent selections for use in motor, transformer and lighting applications with ratings for 120, 240 and 277 VAC loads. Read more...
More Product Announcements from Portage Electric Products, Inc.1/2" and 3/4" Disc-Type Thermal Controls are available with either ceramic or plastic housings and can be customized to more precisely meet application needs. Read more...
More Product Announcements from Portage Electric Products, Inc.The PEPI® Model FC-M1D Series Thermal Controls provide a cost effective solution for motor, transformer and lighting applications. Read more...
More Product Announcements from Portage Electric Products, Inc.The PEPI® line of self-hold thermal controls, break the circuit at a pre-set temperature and hold the circuit open until the power source is removed. Read more...
More Product Announcements from Portage Electric Products, Inc.Maintain compatibility with existing designs using backpotted connectors. Hermetic Backpotted Connector | Back Potted Hermetic Seals | BPC Series
- Able to recreate obsolete connector options in order to maintain backwards compatibility, redesign legacy products or source replacements.
- Extend the life of existing products
- Maintain the ability to produc...