Even though time only moves forward, it’s very easy for products, companies, and ideas, to get stuck in the past. If your timing partner only offers quartz timing solutions, then you’re familiar with its limitations. Our silicon MEMS timing devices are fully customizable, and can be either factory-programmed, programmed by our distributors, or even programmed in your lab.
... Read more... More Product Announcements from SiTime CorporationOverview
This class explores unexpected events that degrade clock and thus system performance and ways to mitigate them.
Learning Objectives
- Identify common clock issues experienced by systems
- Understand how clock edge-rates affect on jitter
- Minimize power-supply noise impact on clock performance
- Overcome fast temperature ramp....
Transforming the Timing Industry: A Commitment to Sustainability and Innovation
SiTime Corporation is revolutionizing the $10 billion timing industry with precision timing solutions that address our customers’ most complex challenges. Our comprehensive portfolio of precision timing products—oscillators
MEMS OCXO delivers 2X better holdover in real-world conditions, 3X better ADEV and aging, 3X lower power, 9X smaller size, ±1 ppb stability over -40 to 95°C. Read more...
More Product Announcements from SiTime CorporationNew Endura Super-TCXO rearchitects precision timing for aerospace and defense, delivering 100x higher reliability
Boosting data networking performance with ruggedized, easy-to-design MEMS timing
Armed forces around the world are facing ever more complex threats and are working vigorously to implement advanced systems that can detect and respond to these threats faster. Data... Read more...
More Product Announcements from SiTime CorporationIf your project requires a timing component, you need the most reliable and precise solution on the market. SiTime silicon MEMS timing solutions are more accurate and perform better under environmental stressors than traditional quartz timing solutions, giving you:
- Up to 50x more reliability than quartz
- FIT rate: <1
- MTBF: >1 billion hours
Industrial #camera systems are based on a CMOS imager, an SoC or FPGA, and various interfaces to transfer images. Each of these functions require a robust timing device. Discover the benefits of #SiTime's MEMS-based #PrecisionTiming solutions, including up to 50x better immunity to EMI than quartz oscillators. Read more...
More Product Announcements from SiTime Corporation1 Hz to 462.5 kHz Oscillators
The SiT1534 and SiT1569 are the first µPower oscillators capable of a frequency range between 1 Hz and 462.5 kHz in a 1.2 mm2 footprint. In the chip-scale package (CSP), these products reduce a timing device’s footprint by as much as 85% compared to existing 2.0 x 1.2 mm SMD quartz packages. Unlike XTALs, the SiT1534 oscillator output enab... Read more...
More Product Announcements from SiTime CorporationAutomotive & High Temp Oscillators
SiTime's automotive (AEC-Q100) and high-temperature oscillators deliver ±20 ppm frequency stability from -55 °C to 125 °C. They are two times better in stability, 20 times more reliable, and 30 times more resistant to shock and vibration compared to quartz.
- 1 to 725 MHz with 6 decimal places of accuracy<.../li>
Overview
This class introduces the operating principles, manufacturing process, and key performance benefits of SiTime MEMS resonators and oscillators for timing applications. It also reviews the key differences between SiTime MEMS and legacy quartz-based technology.
Learning Objectives
- What is a clock, resonator, and oscillator?
- What is an XO,....