The 2-zone thermal shock test chamber is a testing chamber used in aerospace, automotive, home appliance, and scientific research fields. It assesses and determines the parameters, performance, and adaptability of electrical, electronic, automotive electrical, and material products after undergoing high and low temperature shock tests Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedATMARS has launched its new 3-Zone Thermal Shock Test Chamber, designed for rapid temperature transition testing of electronics, automotive parts, batteries, and industrial materials. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe primary purpose of a Rapid Rate Thermal Cycle Chamber is to expose products to rapid temperature changes, forcing latent defects to surface before the product reaches the customer. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedCorech CAMS9K20G is a compact 9 kHz to 20 GHz RF analog signal generator with AM, FM, PM, and pulse modulation. It provides -120 dBm to +17 dBm output power, low phase noise, low spurious, and SCPI remote control for RF, radar, and receiver test applications. Read more...
More Product Announcements from Corech MicrowaveThe CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Read more...
More Product Announcements from Corech MicrowaveCorech MSG9K40G is a 9 kHz to 40 GHz low phase noise signal generator module designed for OEM integration and automated RF test systems, offering wideband coverage and stable signal output in a compact module format. Read more...
More Product Announcements from Corech MicrowaveA compact 10 MHz to 6 GHz RF signal generator module for embedded systems, OEM integration, and automated RF platforms requiring low phase noise and practical reference support. Read more...
More Product Announcements from Corech MicrowaveATMARS , Walk in temperature humidity test chamber, employing a PID algorithm, achieves temperature uniformity of ±1°C, meeting the environmental requirements for precision instrument calibration. It also supports a wide temperature range of -40°C to 80°C, satisfying the constant temperature environment requirements for testing special materials. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedThe thermal shock chamber simulates temperature and environmental changes to test and verify products. Widely used across solar, automotive, electronics, aerospace, batteries, and more, it helps shorten development cycles and enhance product quality and reliability. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHAST test chambers come in two types:
✅ Unsaturated: Suitable for short-term rapid testing (such as initial screening of product waterproofing performance), temperature and humidity ≤95%RH
✅ Saturated: Used for long-term reliability verification (such as battery/chip life testing), capable of achieving 100%RH saturation. Read more...
More Product Announcements from Guangdong Atmars Industry Co., Limited