Advantages of wave springs
- Greater force than its conventional counter parts
- Ideal for limited space applications
- 50 % more tolerance than disc springs
- Fewer materials used, which in turn lead to much lower production costs
Custom Wave Springs: At Coiling Technologies, Inc. we can design and manufacture custom wave spri... Read more...
More Product Announcements from Coiling Technologies, Inc.Smalley Crest-to-Crest® wave springs. Crest-to-Crest springs enable OEM's to reduce the size of their assembly by up to 50% while maintaining the same force & deflection as a regular coil springs. Smalley offers over 4000 standard wave springs in 17-7 stainless steel or carbon steel. Metric Crest-to Crest springs are available from 6 to 60 mm di... Read more...
More Product Announcements from SmalleySmalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™.