Durable aluminum gravity castings with low porosity, high production efficiency, and versatile applications in automotive, pumps, valves, and complex machinery. Read more...
More Product Announcements from Running Industry Co., LtdWe can supply aluminum die casting parts and zinc die casting parts.
Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T.
factory equipped with the CMM, spectrometer,hardnes
Precision casting (lost wax casting/water glass)
Max.size:800 mm
weight:0.05-100 kg
Tolerance: CT 7-9
Roughness of the casting surface: Ra 6.3-25
Material: carbon steel, alloy steel, stainless steel, aluminum alloy, copper, non-ferrous metal. Read more...
Lamp casing: Aluminum alloy is widely used in the manufacturing of LED lamp casings and sockets. Due to its corrosion resistance and good thermal conductivity, the aluminum alloy shell can maintain its beauty and functionality for a long time, while effectively dissipating heat and extending the service life of the lamp. Read more...
More Product Announcements from Running Industry Co., LtdInvestment casting can produce high quality parts, better surface, better Internal grain structure,better size allowance Read more...
More Product Announcements from Running Industry Co., LtdCeramsite sand casting is suitable for upto 1000kg, large-scale steel castings and alloy steel molding, and can completely replace chromium ore sand, making the molding convenient and non sticking Read more...
More Product Announcements from Running Industry Co., LtdThe three-dimensional electroforming nickel logo it is made of nickel with electroforming process. This type of logo is currently the most high-end product. the manufacturing process is relatively complex. Read more...
More Product Announcements from Running Industry Co., LtdSince it is formed by powder, the sizes are very precise. Accordingly, we don't need CNC machine these gear’s teeth and the out shape,Now there are many powder metallurgy parts used in auto parts, audio device, medical machinery, aerospace industry, and power tools. Read more...
More Product Announcements from Running Industry Co., LtdAs regulatory scrutiny tightens and radiation shielding demands evolve, Canada’s nuclear sector needs more than off-the-shelf solutions. That’s why MarShield’s recognition as an official ambassador for the Canadians for CANDU campaign marks a critical milestone for the future of radiation protection and Canadian-engineered nuclear solutions. Read more...
More Product Announcements from MarsMetalMarshield is one of the best choices for your custom radiation shielding solutions. We provide radiation shielding design and consultation services to assist you in developing a custom solution that fits your needs. We also have a Specifiers & Architects Resource Hub with information for specifiers, architects, and engineers on products, specs, CAD drawings, and many other resources. Read more...
More Product Announcements from MarShield