-
Supplier: DeWAL
Description: DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50
- Chemical / Polymer System Type: Specialty / Other, Polyethylene (PE)
- Filler Material: Unfilled
- Industry: Energy Conversion (Battery/Fuel Cell/PV), Medical / Food (FDA, USDA), General Industrial
- Thermoplastic: Yes
-
Supplier: RS Components, Ltd.
Description: 3Mâ?¢ Overboot Cover 450. Elastication at the top of the boot. Low-linting material. Universal size with ties to help provide a good fit. Slip resistant pvc sole. Applications: Catering, Electonics Manufacturing, Laboratories, Cleanrooms. Material: Polypropylene plus polyethylene
-
Supplier: DeWAL
Description: DW 402P is a microporous film produced from Ultra High Molecular Weight Polyethylene (UHMW). The process yields a material with highly uniform pore structure in the X, Y and Z directions. DW 402P has an open cell (tortuous path) structure with a void volume of 30 % to 50
- Dielectric Strength: 1.18E8
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Polymer (Plastic / Elastomer), Specialty / Other
-
-
Supplier: All-Spec Industries
Description: materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32%
- Clothing Type: Shoe Covers/Booties
- Features: Disposable, Non-slip
- Industry: Cleanroom, Laboratory, Pharmaceutical/Medical
- Material: Other
-
Supplier: All-Spec Industries
Description: materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32%
- Application: Dust/Fiber
- Clothing Type: Other
- Features: Disposable, Sanitary/Hygienic
- Industry: Cleanroom, Laboratory, Pharmaceutical/Medical
-
Supplier: All-Spec Industries
Description: materials Two pleated polypropylene non-linting outer layers with a glass free microporous polyethylene middle layer for superb filtration Average particle filtration: 99.47% at >1.0um per ASTM F2299 Average bacterial filtration: 99.78% per ASTM F2101 Average viral filtration: 99.32%
- Application: Dust/Fiber
- Clothing Type: Other
- Features: Disposable, Sanitary/Hygienic
- Industry: Cleanroom, Laboratory, Pharmaceutical/Medical
-
Supplier: Medisca Inc.
Description: These coverall with hoods provide 360-degrees protection. They are designed to cover the whole body, including head, back and lower legs. Features PPE Category III Disposable Full-body, one-piece protective clothing Microporous polypropylene with
- Clothing Type: Coveralls/Body Suit
-
Supplier: Medisca Inc.
Description: These coverall boots provide protection against liquid aerosol and airborne solid particulates. Features PPE category III Microporous polypropylene with polyethylene film PVC sole features an anti-slip texture Elasticized tops keep covers in place
- Clothing Type: Shoe Covers/Booties
-
Supplier: Medisca Inc.
Description: These coverall with hoods provide 360-degrees protection. They are designed to cover the whole body, including head, back and lower legs. Features PPE Category III Disposable Full-body, one-piece protective clothing Microporous polypropylene with
- Clothing Type: Coveralls/Body Suit
-
Supplier: Medisca Inc.
Description: These coverall with hoods provide 360-degrees protection. They are designed to cover the whole body, including head, back and lower legs. Features PPE Category III Disposable Full-body, one-piece protective clothing Microporous polypropylene with
- Clothing Type: Coveralls/Body Suit
-
Supplier: Exide Technologies
Description: Gravity (nominal) Fully Charged 1.250 at 77 F (25 C) Separators Microporous polyethylene material Electrolyte Reserve (nominal) 2.15" above plates Inter-Tray Connectors Insulated
- Applications: Other
- Capacity, Amp Hours (AH): 450 to 600 ampere-hr
- Technology: Flooded (or Wet)
- Terminations: Bolt-on
-
Supplier: RS Components, Ltd.
Description: DuPont Easysafe coverall is a new non-woven optimised fabric that ensures users are protected against type 5 particles and liquid splashes type6. This easysafe coverall is more robust than other microporous films and offers you more protection than similar SMS coveralls. When you are working
- Clothing Type: Coveralls/Body Suit
- Features: Disposable
-
Supplier: RS Components, Ltd.
Description: DuPont Easysafe coverall is a new non-woven optimised fabric that ensures users are protected against type 5 particles and liquid splashes type6. This easysafe coverall is more robust than other microporous films and offers you more protection than similar SMS coveralls. When you are working
- Clothing Type: Coveralls/Body Suit
- Features: Disposable
-
Supplier: RS Components, Ltd.
Description: DuPont Easysafe coverall is a new non-woven optimised fabric that ensures users are protected against type 5 particles and liquid splashes type6. This easysafe coverall is more robust than other microporous films and offers you more protection than similar SMS coveralls. When you are working
- Clothing Type: Coveralls/Body Suit
- Features: Disposable
-
Supplier: Esprix Technologies
Description: EspriJET GSP Photopaper Series (swellable polymer type) off - machine coating applications glossy finish swellable polymer type universal ink performance EspriJET MP Series (microporous) glossy and satin
- Industry: Identification / Marking
Find Suppliers by Category Top
Featured Products Top
-
. Separators are typically microporous polypropylene or polyethylene film. And electrolytes are typically lithium hexafluorophosphate (LiPF6) in ethylene carbonate (EC). Materials development in lithium-ion batteries is being driven by the need for improved battery capacity, lower cost (for (read more)
Browse Inorganic Chemicals and Compounds Datasheets for Gelest, Inc.
More Information Top
-
Handbook of Battery Materials Complete Document
Microporous polyethylene separator .
-
The adsorption of polyribonucleotides
Microporous polyethylene granules, microporous fluorinated polyethylene granules, and solid grains of polyethylene powder have been employed as adsorbents.
-
Composite membranes with conducting polymer microtubules as new electroactive and transport systems
Abstract Composite membranes consisting of microporous polyethylene films and the layers of electroconducting polymers have been elaborated.
-
Batteries for Sustainability
Microporous polyethylene separator material composed of a combination of randomly oriented thick and thin fibrils of ultrahigh-molecular-weight polyethylene (UHMWPE), Solupur®, manufactured by DSM Solutech, is also an interesting separator material for lithium-ion batteries.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Application_Notes/radiello_manual_final.pdf
allows thermal desorption and HRGC-MS analysis without inter- ferents is suited to the sampling of a vast range of gaseous pollutants is though and chemically inert, being made of polycarbonate, microporous polyethylene and stainless steel is indefinitely reusable in all of …
-
Lithium-Ion Batteries
The coin-type battery test cells (size 2,016) prepared in helium-filled glove box con- tained a cathode, a lithium metal anode, and a microporous polyethylene separator.
-
Humidity sensor composed of a microporous film of polyethylene-graft-poly-(2-acrylamido-2-methylpropane sulfonate)
Inside a microporous polyethylene film, 2- acrylamido-2-methylpropane sulfonic acid was graft polymerized by ultraviolet irradiation.
-
Humidity sensor using microporous film of polyethylene-graft-poly-(2-hydroxy-3-methacryloxypropyl trimethyl-ammonium chloride)
An hydrophilic monomer, 2-hydroxy-3-methacryloxypropyl trimethylammonium chloride, was graft-polymerized in a microporous polyethylene film using three different initiation methods, that is, with benzyl peroxide, pre-U.
-
Cambridge Journals Online - Epidemiology & Infection - Abstract - Endotoxin removal from water using microporous polyethylene chopped fibres as a new adsorbent
• Endotoxin removal from water using microporous polyethylene chopped fibres as a new adsorbentEndotoxin removal from water using microporous polyethylene chopped fibres as a new adsorbent .
-
Polymer Microscopy
Hollow microporous polyethylene fibers are shown in SEM images of cross sectional (A) and longitudinal (B) views, which permit assessment of the structures.