NEW 6-PAGE ENCLOSURE PROGRAM OVERVIEW BROCHURE
News from Fibox Enclosures
10/03/2008The brochure features nine RoHS compliant, corrosion resistant enclosure families, available in polycarbonate, plus selected availability in ABS, aluminum, and fiberglass. Expanded product lines include many new sizes and accessories. Choose from over 1,000 standard units designed to protect electrical and electronic equipment, including controls, automation, and instrumentation, from hostile environments. All families feature UL and cUL approvals. For each product family the brochure includes a description and product photo, plus dimensions of available sizes and important specifications including ingress protection (IP rating) and UL and NEMA types. The brochure also includes specifications and photos which display Fibox’s new state-of-the-art ARCA™ JIC enclosures designed for 21st century applications. To receive this six-page Fibox Enclosure Program Overview brochure, call TOLL-FREE: 888/342-6987, FAX: 410/760-8686; Email: sales@fiboxusa.com, or log on to www.fiboxusa.com and click on the Literature tab.