Side entry agitator: SK800 Series
News from Jiangsu Sunkaier Industrial Technology Co., LTD
10/15/2019SK800 Side Entry Agitator SK800 is an agitator, suitable for all kind of side entry agitating application for large tanks, especially for the FGD absorber towers, the pulp and paper industry fibers in chests, tanks and storage towers. SK800 provides highest process flexibility due to adjustable blade angles and wide motor range. Modular drives either belt drive or gear drive can be easily modified as per application need. The shut off and the seal change, which can be replaced without draining the tank/chest. are the easiest and most reliable in this industry? High Efficiency Agitator with Proven Features for All Purposes Modular Design Impeller Product Features Model Specification MODEL SK800C06 SK800C08 SK800C10 SK800C13 SK800C16 SK800C20 Impeller Diameter 600 800 1000 1300 1600 2000 Speed RPM 320 308 260 200 143 105 Power KW 7.5 15 37 55 90 110