Announcements
Visit CHT USA at booth #3326 to discuss your battery design applications and see how CHT’s silicone foam technologies are supporting evolving requirements for safety, light weighting, and long-term reliability.
Register today!
(read more)Silicone moulding rubber has many applications across a wide range of industries using various casting mediums. Silicone is chosen for its fine reproduction of detail, versatility, ease of use and physical strength.
(read more)CHT’s range of optical-grade silicones feature heat stability, excellent transparency and aging resistance that maintains stable light transmittance over a longer period of time.
(read more)Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives.
(read more)Are you looking to optimize performance and safety in your battery module design? The SAE AeroTech Conference takes place on June in West Palm Beach, Florida, where you'll have to opportunity to gain insight on sustainable silicone foam technologies that support evolving requirements for safety, weight reduction, and long-term reliability.
(read more)Finding the right silicone for your application is not limited to CHT’s product portfolio. Our technical team will partner with you to either modify specifications in a current product or custom formulate a new one to meet your exact requirements.
(read more)The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air gaps forming which will reduce performance.
(read more)Silicones are extremely durable and feature important and versatile physical properties, contributing to design flexibility, process efficiency, and long-term performance.
CHT offers an extensive portfolio of silicone technology that addresses different challenges and meets design requirements for today’s electronic applications.
(read more)Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life.
(read more)CHT’s range of optical-grade silicones feature heat stability, excellent transparency and aging resistance that maintains stable light transmittance over a longer period of time. Optical-grade silicones perform as protective barrier against moisture and other environmental contaminants when casted over LEDs
(read more)- 100% solids - no solvents
- Long pot life
- Low modulus and good elongation
- UL94 V0 listed in file No. E205830
- Excellent thermal conductivity
- Non corrosive
- Fast skinning
- Low linear shrinkage
Advanced Silicone Foam For E-Mobility & Electronic Applications
CHT’s Silicone Foam is designed to reduce weight, mitigate thermal runaway and protect against moisture, debris, vibration, and shock.
Meet your power electronic design requirements with advanced silicone technology
Whether you need a silicone for efficient heat transfer or an optically clear encapsulant, CHT’s experts will guide you in material selection or can custom develop a new formulation.
Achieve efficient thermal management with 1-part silicone adhesives
CHT's RTV silicone adhesives feature a range of cure profiles, flowable grades or pastes and thermally conductive solutions.
CHT’s AS1803 is a neutral cure, thermally conductive 1-part RTV silicone adhesive, ideal for efficient heat transfer in electronics. AS1803 will not corrode copper or its alloys.
(read more)Protect Your Sensitive Electronic Components with Customized Silicone Solutions
(read more)CHT's neutral cure 1-part RTV silicone adhesive sealants are designed to specifically meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use in military/aerospace and electronic applications.
(read more)Silicone adhesives are versatile and cost effective solutions for a wide range of applications in transporation and electronics. Download this technical guide to learn about the different types of silicone adhesives and their properties to help in your material selection process.
(read more)Whether you need a thermally conductive silicone or optically clear encapsulant, partner with CHT to customize a new formulation.
(read more)CHT's range of silicone solutions are designed to benefit EV battery applications by reducing weight, mitigating thermal runaway and providing protection from moisture, debris, vibration and shock.
(read more)CHT’s AS1803 is a neutral cure, thermally conductive 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components.
(read more)Sustainability is an integral part of our company DNA which is reflected by our yearly Sustainability Report. It provides insights into the past fiscal year and clearly summarizes key ecological, economic and social developments.
Overview of our Sustainability Report 2022:
- We consistently align our sustainability strategy to all three ESG Dimensions
- Clim...
CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution.
(read more)Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics.
(read more)Silicone gels are used in numerous electronic applications when a soft and highly flexible encapsulation or potting is required. CHT’s silicone gels protect delicate components and assemblies from vibration, thermal and mechanical shock, as well as guard against moisture corrosion and other harsh environmental factors.
(read more)CHT's SilSo Lite 21025 is a 2-part, room temperature platinum cure, self-blowing silicone foam which creates a closed-cell structure. It is designed to reduce weight - as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery modules.
(read more)Electronics function in many different applications. However, there is a common requirement to protect sensitive components and systems from moisture and harsh environmental elements.
(read more)Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will also have some additional functionality which will be of benefit to the designer.
(read more)Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from components and impart gloss, shine and water repellence to aftermarket car care products.
They...
(read more)CHT's liquid silicone foam is designed to reduce weight – as well as mitigate thermal runaway and provide protection from moisture, debris, vibration and shock for electronic components and EV battery packs.
(read more)CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals.
(read more)