Announcements

CRYSTECH, Inc. has promoted these products / services:

CRYSTECH, Inc. - CTH:YAG 2100nm High-Efficiency Laser Crystal

Triple-doped CTH:YAG crystal optimized for 2100nm emission, addressing eye-safety, high-efficiency, and integration challenges for medical, meteorological, and military laser systems. (read more)

CRYSTECH, Inc. - DKDP Pockels Cells for High-Power Lasers

Crystech DKDP Pockels cells provide high extinction ratio, low insertion loss, and up to 1 GW/cm² damage threshold, enabling stable and precise electro-optic modulation in industrial, medical, and high-power laser systems. (read more)

CRYSTECH, Inc. - Custom Nd:YAG Laser Rods, Brewster & Curved Ends

For 1064 nm pulsed lasers, CRYSTECH Nd:YAG laser rods offer 0.5–1.1 at% doping, λ/10 flatness, >28 dB extinction ratio, and a 1 GW/cm² damage threshold. Rods from φ7 to φ9.53 mm come with parallel, Brewster-cut, flat, or curved ends, and custom coatings are available on request. (read more)

CRYSTECH, Inc. - KD*P Pockels Cells for Laser Switching

KD*P Pockels cells provide high electro-optic efficiency, wide spectral transmission (0.2–2.1 μm), and high damage threshold for laser Q-switching and optical modulation systems. (read more)

CRYSTECH, Inc. - KD*P High-Extinction Pockels Cell

KD*P Pockels cell with high extinction ratio, low loss, and wide spectral range for precise electro-optic switching in medical, industrial, and scientific lasers. (read more)

CRYSTECH, Inc. - Custom KTP Crystals for 532 nm SHG & 1570 nm OPO

For green lasers and OPO systems, KTP nonlinear crystals double 1064 nm Nd:YAG output to 532 nm and convert 1064 nm to 1570 nm in OPO designs. They offer a large nonlinear coefficient, wide angular bandwidth, LIDT ≥500 MW/cm², and are non-hygroscopic and stable. Standard sizes from 5×5×20 to 22×22×7 mm; custom sizes and coatings available. (read more)

CRYSTECH, Inc. - Low-Voltage RTP Q-Switches, Up to 100 kHz

For laser ranging and industrial marking lasers, these RTP electro-optic Q-switches run at repetition rates up to 100 kHz with low half-wave voltage, >10 J/cm² damage threshold, and <1% insertion loss at 1064 nm. Non-hygroscopic RTP and -50 to +70°C operation suit demanding environments. Standard, low-pressure, and slab series, with custom apertures available. (read more)

CRYSTECH, Inc. - Durable KD*P Laser Modulator

High-performance KD*P modulator with 1 GW/cm² damage threshold and precise polarization control for industrial, medical, and military lasers. (read more)

CRYSTECH, Inc. - >97% Reflective Ceramic Laser Reflectors

High-durability ceramic reflectors with >97% reflectivity, engineered for flash lamp-pumped laser cavities. Designed for stable output, high efficiency, and long service life. (read more)

CRYSTECH, Inc. - Cr:YAG Passive Q-Switch Crystal for NIR Lasers

CRYSTECH's Cr:YAG crystal enables passive Q-switching for 0.8–1.2µm lasers such as Nd:YAG, delivering high damage threshold (500–1000 MW/cm²) and room-temperature operation with no external drive electronics required. Well suited to short-pulse laser systems and laser ranging, with eye-safer emission and good thermal shock resistance. (read more)

CRYSTECH, Inc. - Custom Nd:YAG Laser Crystal Manufacturing

Crystech provides custom Nd:YAG laser crystals with high gain efficiency, excellent optical quality, and reliable 1064nm laser performance for pulsed laser systems and diode or lamp-pumped solid-state lasers. (read more)

CRYSTECH, Inc. - Versatile Fractional Laser Handpiece

High-precision fractional handpiece for lasers, offering DOE and FLA lens options, compact design, and reliable beam control for medical, aesthetic, and industrial applications. (read more)

CRYSTECH, Inc. - Custom KD*P Pockels Cells, 8-19 mm Apertures

CRYSTECH's KD*P Pockels cells are fast electro-optic switches for 1064 nm nanosecond Q-switched lasers, with intrinsic contrast above 5000:1, insertion loss below 2%, and a damage threshold above 10 J/cm². Single-crystal apertures of 8 to 19 mm and a dual-crystal version suit medical, beauty, industrial, and research lasers, with other wavelengths available on request. (read more)

CRYSTECH, Inc. - Co:MgAl2O4 Saturable Absorber Crystal

Co:MgAl₂O₄ saturable absorber for 1.5 μm eye-safe lasers, enabling passive Q-switching with high damage threshold and stable near-infrared performance. (read more)

CRYSTECH, Inc. - Nd:Ce:YAG Laser Rods for High-Power 1064nm Lasers

CRYSTECH's Nd:Ce:YAG laser rods use cerium co-doping to boost UV absorption and energy transfer to Nd3+, cutting thermal distortion and delivering higher output energy than standard Nd:YAG at the same pump level. Suited to diode- or flashlamp-pumped, pulsed or CW 1064nm lasers for medical, marking, welding, cutting, and range-finding applications. Diameters 3–7mm, lengths up to 180... (read more)

CRYSTECH, Inc. - KD*P Pockels Cell for Q-Switched Lasers

High-extinction KD*P Pockels Cell with low insertion loss and high laser damage threshold for 1064nm nanosecond Q-switched pulse laser systems. (read more)

CRYSTECH, Inc. - RTP Electro-Optic Q-Switch for Lasers

RTP electro-optic Q-switches combine low operating voltage, high damage threshold, and up to 100 kHz repetition rates for pulsed lasers, phase modulation, and advanced photonics systems. (read more)

CRYSTECH, Inc. - KD*P Pockels Cells for Stable Q-Switching

KD*P Pockels Cells deliver stable Q-switching performance with high extinction ratio, low insertion loss, and high laser damage resistance, helping engineers improve pulse quality and reliability in medical, industrial, and scientific laser systems. (read more)

CRYSTECH, Inc. - High-Energy Thin Film Laser Polarizer

Precision thin-film polarizer for high-power lasers, delivering high transmission, linear polarization, and superior damage resistance. (read more)

CRYSTECH, Inc. - High-Stability Nd:YAG Laser Material

Nd:YAG crystal delivers reliable, high-stability laser performance for industrial, medical, and research applications, featuring long fluorescence lifetime and superior thermal management. (read more)

CRYSTECH, Inc. - High-Contrast KD*P Pockels Cells for Q-Switching

CRYSTECH's KD*P Pockels cells act as fast electro-optic switches for Q-switching 1064nm nanosecond pulsed lasers, with intrinsic contrast above 5000:1, low insertion loss, and a damage threshold above 10 J/cm². Apertures from 8 to 19 mm suit medical, beauty, industrial, and research lasers; dual-crystal versions and other wavelengths available on request. (read more)

CRYSTECH, Inc. - RTP Q-Switches for High-Power Lasers

RTP Q-switches provide low-voltage electro-optic switching, high damage threshold, and wide wavelength operation for high-repetition laser systems and optical modulation. (read more)

CRYSTECH, Inc. - RTP Q-Switches for High-Repetition Lasers

Crystech RTP Q-Switches combine high damage threshold, low insertion loss, wide temperature stability, and repetition rates up to 100kHz for laser rangefinding, industrial laser marking, and other high-repetition laser systems. (read more)

CRYSTECH, Inc. - Custom Nd:YAG Crystals for 1064nm Lasers

Crystech provides custom Nd:YAG laser crystals for 1064nm pulsed laser systems, combining high optical quality, a 1 GW/cm² damage threshold, precision crystal processing, and configurable end-face and coating options. (read more)

CRYSTECH, Inc. - 532nm Precision Dye Laser Handpiece

Dye laser handpiece converting 532nm to 585nm or 650nm, delivering stable beam quality and long service life for industrial and scientific laser systems. (read more)

CRYSTECH, Inc. - KD*P Pockels Cells for Laser Q-Switching

KD*P Pockels Cells deliver high extinction ratios, low insertion loss, and damage thresholds exceeding 10 J/cm², enabling reliable electro-optic switching for pulsed laser systems. (read more)

CRYSTECH, Inc. - RTP Q-Switch for High-Repetition Laser Systems

RTP (Rubidium Titanyl Phosphate) Q-switch is an electro-optic device designed for high-repetition-rate laser systems, offering stable modulation, low loss, and reliable performance without hygroscopic limitations. (read more)

CRYSTECH, Inc. - Nd:YAG Crystals for Solid-State Lasers

Crystech Nd:YAG crystals provide low threshold operation, high efficiency, and excellent thermal stability, enabling reliable performance in solid-state lasers for industrial processing, medical systems, and precision photonics applications. (read more)

CRYSTECH, Inc. - Honeycomb Mirror for Laser Control

High-efficiency honeycomb mirrors at 1064 nm/532 nm reshape laser beams for precise dermatology and aesthetic treatments. (read more)

CRYSTECH, Inc. - Dye Laser Handpieces for Pico and Nano Lasers

Crystech dye laser handpieces deliver 585 nm and 650 nm outputs with high conversion efficiency and compact design, enabling reliable wavelength conversion and stable performance in medical and precision laser applications. (read more)

CRYSTECH, Inc. - Custom KD*P Pockels Cells

Crystech custom KD*P Pockels Cells combine high damage threshold, excellent extinction ratio, and precision crystal fabrication to provide reliable electro-optic switching solutions for pulsed laser systems, medical equipment, and scientific research. (read more)

CRYSTECH, Inc. - Alexandrite Laser Crystals for 755nm Systems

Crystech Alexandrite laser crystals provide high-quality gain media for 755nm medical aesthetic lasers and tunable laser systems, featuring high thermal shock resistance and precision optical manufacturing. (read more)

CRYSTECH, Inc. - KD*P Pockels Cells for 1064nm Q-Switched Lasers

CRYSTECH's KD*P Pockels cells use the longitudinal electro-optic effect for high-extinction-ratio Q-switching in 1064nm nanosecond pulsed lasers. High deuterium content (>97%), low insertion loss, and damage thresholds above 10J/cm² suit medical, beauty, industrial, and research applications. Apertures from 8mm to 19mm, with dual-crystal and multi-wavelength options availa... (read more)

CRYSTECH, Inc. - KD*P Pockels Cells for Laser Control

Crystech provides KD*P Pockels Cells with high extinction ratio, low insertion loss, and high damage threshold for laser Q-switching, electro-optical modulation, and advanced laser systems. (read more)

CRYSTECH, Inc. - RTP Electro-Optic Q-Switch for Pulsed Lasers

The RTP electro-optic Q-switch delivers low operating voltage, high repetition rates, and excellent temperature stability for pulsed laser systems requiring reliable, high-speed optical modulation. (read more)

CRYSTECH, Inc. - 5kV Pockels Driver for EO Switching

High-voltage Pockels cell driver with fast rise time and adjustable pulse control for precise electro-optic switching in laser systems. (read more)

CRYSTECH, Inc. - Reliable RTP Q-Switch for Precision Laser Control

RTP Q-Switch crystals provide high damage threshold, low operating voltage, and superior electro-optical properties, ideal for laser ranging, medical, and industrial applications. (read more)

CRYSTECH, Inc. - Alexandrite Laser Crystal for Tunable Lasers

Alexandrite (Cr³⁺:BeAl₂O₄) is a solid-state laser gain material designed for tunable laser systems, offering high thermal stability, broad wavelength range, and reliable performance in demanding photonics applications. (read more)

CRYSTECH, Inc. - RTP Crystal for Q-Switch Lasers

CRYSTECH RTP crystal delivers high electro-optic efficiency, fast pulse modulation, and high damage threshold for Q-switch laser systems, enabling precise, stable, and reliable performance in industrial, medical, and scientific laser applications. (read more)

CRYSTECH, Inc. - 755nm Alexandrite Rod for Medical Lasers

This 755nm Alexandrite rod offers a tunable 700-800nm range, superior thermal resistance, and precise polarization, ideal for medical laser applications such as dermatology and hair removal. (read more)

CRYSTECH, Inc. - RTP Q-Switch Crystals for High-Power Lasers

Crystal provides RTP Q-switch crystals with high damage threshold, low insertion loss, and fast electro-optic response for high-power lasers, pulse control, and advanced photonics applications. (read more)

CRYSTECH, Inc. - RTP Electro-Optic Q-Switch

RTP crystal Q-switch offering low voltage, high damage threshold, and wide wavelength operation for stable, high-repetition laser systems in industrial and scientific applications. (read more)

CRYSTECH, Inc. - RTP Q-Switch for High-Speed Lasers

Designed for high-repetition laser systems, RTP Q-Switch combines low operating voltage, high damage threshold, and 100KHz performance for stable optical modulation. (read more)

CRYSTECH, Inc. - RTP Q-Switch for Laser Precision

RTP Q-Switch crystal offers precise electro-optical control, low half-wave voltage, and high damage threshold for laser ranging, radar, and medical systems. (read more)

CRYSTECH, Inc. - KD*P Pockels Cell for High-Power Lasers

High-precision KD*P Pockels Cell delivers fast polarization modulation with high extinction ratio and low insertion loss, enabling accurate, stable, and reliable optical control in industrial, medical, aesthetic, and defense laser systems. (read more)

CRYSTECH, Inc. - High-Precision Pico Lens for Laser Medical Devices

CRYSTECH's Pico Lens delivers exceptional precision and efficiency for laser medical treatments such as skin rejuvenation and tattoo removal. Custom sizes and coatings ensure perfect fit for diverse applications. (read more)

CRYSTECH, Inc. - Precision Cell Mirrors for 1064nm Lasers

High-quality precision cell mirrors for high-power Q-switch lasers, offering various curvatures (R = -2000mm to -4000mm), fast delivery, and cost-effective solutions for precision optical systems. (read more)

CRYSTECH, Inc. - High-Repetition RTP Q-Switch

RTP electro-optic Q-switches combine low operating voltage, high damage threshold, and up to 100 kHz repetition rates for pulsed lasers, phase modulation, and advanced photonics systems. (read more)