Announcements

Chengdu Leno Machinery Co., Ltd. has promoted these products / services:

Chengdu Leno Machinery Co., Ltd. - Helical Gears: 0.5–10 Module for Industrial Drives

Are you looking for a reliable and efficient solution to transmit power within confined spaces? Gears, one of our customizable products, are specifically designed to achieve significant power transmission even in limited areas and over short distances. (read more)

Chengdu Leno Machinery Co., Ltd. - Double Split Collars: Secure Fit, Easy Adjustment

Double split shaft collars deliver enhanced holding power and quick installation for precise component positioning. Available in steel, stainless, aluminum, and plastic options. (read more)

Chengdu Leno Machinery Co., Ltd. - Selection and application-Keyless Locking Device

The Keyless Locking Device, as industries continue to innovate and optimize their machinery, Keyless Locking Devices stand out for their reliability and versatility in power transmission applications. This announcement aims to provide insights into the selection process and common applications of these bushings, allowing you to make informed decisions for your projects. (read more)

Chengdu Leno Machinery Co., Ltd. - Metal Zerol Bevel Gears: 90° Drive Quiet Operation

Precision metal Zerol bevel gears transmit power at 90° angles with smooth, quiet operation. Ideal for automotive, robotics, and aerospace applications requiring compact design and high torque. (read more)

Chengdu Leno Machinery Co., Ltd. - C45 Steel Gears: 55HRC Hardness, 98% Efficiency

Precision C45 steel spur gears with 55HRC hardened teeth deliver 98%+ efficiency and reduced NVH. Engineered for high-load transmission in automation and machinery applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Star Couplings: Custom Fit, Vibration Damping

Customizable star couplings for pumps, conveyors, and high-speed machinery. Available in clamp or set-screw designs with tailored bore sizes and materials. (read more)

Chengdu Leno Machinery Co., Ltd. - Hardened Idler Sprockets: 65HRC Hardness, 2000 RPM

Precision-hardened idler sprockets with 65HRC tooth surface, rated for 2000 RPM operation. Maintains chain tension and reduces wear in high-speed transmission systems. (read more)

Chengdu Leno Machinery Co., Ltd. - Off-Road Motorcycle Sprockets High Strength

Custom-engineered motorcycle sprockets optimize power transmission with tailored gear ratios, enhancing durability, acceleration, and efficiency for off-road and street applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Custom Jaw Couplings Zero Backlash Durable Design

Star jaw couplings with elastomer spiders transmit torque while damping vibration. Accommodate misalignment with zero backlash. Custom sizes and materials available. (read more)

Chengdu Leno Machinery Co., Ltd. - Bevel Gears: 90° Drive, Precision Ground

Custom bevel gears for 90-degree power transmission. CNC-machined to DIN 6-7 accuracy, case-hardened for wear resistance, and available in alloy or stainless steel. (read more)

Chengdu Leno Machinery Co., Ltd. - Double Chainwheels: Corrosion-Resistant Stainless

Stainless steel double chainwheels deliver corrosion resistance and high torque capacity for industrial applications. Precision-engineered for durability and consistent performance in harsh environments. (read more)

Chengdu Leno Machinery Co., Ltd. - What is a sprocket?

A sprocket is a mechanical wheel with teeth or spikes, used to mesh with a chain or belt to promote the rotation and movement of the "wheel". This meshing ensures synchronous motion, allowing the sprocket and belt to operate efficiently in coordination. It is crucial for sprockets and belts to have the same thickness to ensure optimal performance. (read more)

Chengdu Leno Machinery Co., Ltd. - 200Nm 5k Hrs Custom High-Torque Locking Assemblies

Industrial-grade customizable locking assemblies delivering 200Nm torque and 5000+ hours lifespan. Ideal for high-load, corrosive environments and precision transmission systems. (read more)

Chengdu Leno Machinery Co., Ltd. - V-Belt Pulley SPA for Taper Bushes

SPA section V-belt pulleys available in taper bore, finished bore, and pilot bore. Compact design for short center distances with low maintenance operation. (read more)

Chengdu Leno Machinery Co., Ltd. - V-Belt Pulley with Taper Bush System

SPA/1 V-belt pulley with taper bush enables efficient power transmission, precise alignment, and reliable torque transfer, supporting stable operation in industrial machinery, conveyors, and HVAC systems under diverse working conditions. (read more)

Chengdu Leno Machinery Co., Ltd. - Duplex Taper Bore Sprockets

LENO taper-lock sprockets with compatible taper bushings provide a secure, zero-backlash connection for power transmission systems. Available in metric and imperial bore sizes with integrated keyways for direct installation—no machining required. (read more)

Chengdu Leno Machinery Co., Ltd. - LD030Keyless Locking Devices Tool-Free High Torque

LENO LD030 keyless locking devices deliver 850Nm holding torque with tool-free installation. Achieve <0.05mm runout and 100,000+ duty cycles without backlash or fretting corrosion. (read more)

Chengdu Leno Machinery Co., Ltd. - Fan-Shaped Spur Gears for Power Transmission

Chengdu Leno Machinery fan-shaped spur gears provide reliable torque transmission and speed reduction for industrial machinery. Designed for efficient power transfer, these gears are suitable for equipment requiring high torque, durability, and precise mechanical motion. (read more)

Chengdu Leno Machinery Co., Ltd. - Quality V-Belt Pulleys–Enhanced device performance

In modern industrial and mechanical transmission systems, pulleys play a crucial role in the transmission of energy. Leno specializes in offering European standard and American standard V-belt pulleys, combined with exquisite manufacturing processes, dedicated to providing you with high-quality, diverse pulley solutions. (read more)

Chengdu Leno Machinery Co., Ltd. - Hardened Idler Sprockets: 65HRC, 2000 RPM

Hardened idler sprockets with 65HRC tooth surface and sealed ball bearings. Rated for 2000 RPM continuous operation. Standard models 35BB20H through 80BB12H. (read more)

Chengdu Leno Machinery Co., Ltd. - Disc Couplings: Zero-Backlash, High Stiffness

Disc couplings transmit torque with high precision while compensating for angular, parallel, and axial misalignment. Ideal for turbomachinery, pumps, and CNC applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Beam Couplings: Zero Backlash, 0.1° Misalignment

CNC-grade beam couplings deliver zero-backlash performance with 0.1° angular misalignment compensation. Essential for precision motion transfer in CNC lathes and high-speed automation. (read more)

Chengdu Leno Machinery Co., Ltd. - Zero-Backlash Jaw Couplings: 0.02° Accuracy

Zero-backlash flexible jaw couplings offer 0.02° precision, ±0.5mm misalignment compensation, and high torsional rigidity for servo-driven motion systems. (read more)

Chengdu Leno Machinery Co., Ltd. - Toothed Pulleys for Packaging: 0.05mm Runout

Precision toothed pulleys for packaging machinery maintain synchronous belt timing with 0.05mm runout. Custom pitches and materials available. (read more)

Chengdu Leno Machinery Co., Ltd. - High-Performance Jaw Couplings

Leno Jaw-Flex Couplings transmit torque while damping vibrations and compensating for misalignment. Ideal for servo and agricultural applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Loud Mechanical Noise or Excessive Vibration?

Do you often encounter challenges with loud mechanical noise or excessive vibration in your machinery? We have a solution – high-precision couplings. (read more)

Chengdu Leno Machinery Co., Ltd. - Precision V Pulleys: 98% Efficiency, Zero Slippage

V-groove pulleys with precision-machined profiles ensure maximum belt contact and near-zero slippage, delivering reliable power transmission for industrial drive systems. (read more)

Chengdu Leno Machinery Co., Ltd. - Oldham Couplings Code19-41: Zero Backlash

Standard aluminum Oldham couplings in sizes Code19 to 41. Three-piece design compensates parallel and angular misalignment with replaceable center disc for low maintenance. (read more)

Chengdu Leno Machinery Co., Ltd. - GS7 Jaw Couplings Bolt-On Design Zero Shaft Damage

GS7 flexible jaw couplings with bolt-tightening design enable quick assembly and disassembly without shaft damage. Custom bore sizes available for servo and industrial applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Flexible Shaft Couplings for Precision Drives

LENO flexible shaft couplings provide reliable torque transmission, compensate for shaft misalignment, and support smooth, efficient power transmission across industrial motion systems. (read more)

Chengdu Leno Machinery Co., Ltd. - Spur Gear with Keyway Custom Gears

Spur gears can be used to increase or decrease the torque, or power, of a given object. Spur gears are used to this effect in motor,washing machines, blenders, clothes dryers, construction equipment, fuel pumps and mills. (read more)

Chengdu Leno Machinery Co., Ltd. - Beam Couplings: 0.1° Flex, Zero Backlash

Single-piece beam couplings compensate 0.1° misalignment with zero backlash. Ideal for encoders, stepper drives, and low-inertia servo applications. (read more)

Chengdu Leno Machinery Co., Ltd. -  Custom Galvanized Sprockets with keyway

Crafted with precision and built to last, our sprockets are not only customizable but also provide numerous advantages in various applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Steel Gear and Rack for Servo Motor

Leno specializes in providing customized gears and racks, especially parts required for high-precision scenarios. Gears and racks are essential mechanical components designed to transform rotational motion into linear motion. Among the various types, helical gears and racks are particularly valued for their smooth, silent operation and greater load-carrying capabilities. (read more)

Chengdu Leno Machinery Co., Ltd. - Stainless Sprockets Corrosion-Resistant Long Life

Custom stainless sprockets in 304/316 steel. A/B styles with keyways, set screws, or hex bore. 3-5x longer life than carbon steel in wet or chemical environments. (read more)

Chengdu Leno Machinery Co., Ltd. - Precision Brass Gears for Harsh Environments

Leno Machinery provides precision brass gears with excellent corrosion resistance, dimensional accuracy, and reliable performance for marine, industrial, and specialized motion systems. (read more)

Chengdu Leno Machinery Co., Ltd. - Helical Gears: 0.5–10 Module, Low Noise, High Load

Precision helical gears in modules 0.5 to 10. Customizable with low tooth counts and fine pitches for smooth, quiet, and reliable power transmission. (read more)

Chengdu Leno Machinery Co., Ltd. - Square Bore Spur Gears for Custom Drives

Custom square bore spur gears engineered for positive shaft engagement, efficient power transmission, and precise motion control in industrial machinery and drive systems. (read more)

Chengdu Leno Machinery Co., Ltd. - Boost Machine Efficiency with Precision Drive Part

LENO specializes in precision-machined custom mechanical components. Advanced CNC, rigorous QC, and full-process manufacturing ensure reliability for industrial applications. (read more)

Chengdu Leno Machinery Co., Ltd. - LD020 Locking Devices: Zero-Backlash Fit

LENO's locking devices create precise, keyless connections between shafts and components. Ensure perfect alignment, eliminate backlash, and simplify maintenance. Ideal for automation, robotics, and high-precision machinery. Request a free design guide today. (read more)

Chengdu Leno Machinery Co., Ltd. - Stainless Split Couplings: Zero Backlash, 2850Nm

Two-piece stainless steel split shaft couplings deliver zero-backlash power transmission with 2850Nm torque capacity. Quick-install design protects shafts while ensuring precision alignment. (read more)

Chengdu Leno Machinery Co., Ltd. - Black Anodize Aluminum Sprockets

LENO’s black-anodized aluminum sprockets combine lightweight durability with corrosion resistance for high-efficiency power transmission. Available in ANSI/ISO standards with customizable bores, keyways, and tooth profiles—ideal for applications where weight savings and performance are critical. (read more)

Chengdu Leno Machinery Co., Ltd. - Keyless Locking Devices: Zero-Backlash High-Torque

Keyless locking devices provide secure shaft-hub connections without keyways, utilizing radial compression for zero-backlash torque transmission in heavy machinery and precision equipment. (read more)

Chengdu Leno Machinery Co., Ltd. - Curved Tooth Gear Couplings: Self-Lube High-Torque

Curved tooth gear couplings deliver high torque capacity with superior misalignment compensation, featuring self-lubricating nylon sleeves for minimal maintenance in demanding applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Brass Gears: Corrosion Resistant, Low Friction

Brass gears resist corrosion in marine and outdoor environments while providing quiet, low-friction operation. Ideal for automotive, marine, and precision instruments. (read more)

Chengdu Leno Machinery Co., Ltd. - What is special about aluminum gears?

While brass gears excel in corrosion resistance, aluminum gears offer unmatched strength-to-weight ratios for dynamic applications. LENO’s precision aluminum gears combine aerospace-grade materials with customizable designs to optimize performance across industries—from robotics to automotive systems. (read more)

Chengdu Leno Machinery Co., Ltd. - Customized Gear Assemblies with Bearings

Looking for a gear assembly that is tailored to your specific needs and requirements? Leno custom-made gear assemblies with bearings are designed to deliver exceptional performance and durability in various applications. (read more)

Chengdu Leno Machinery Co., Ltd. - Meet us at Manufacturing World Osaka 2026

Visit LENO at Manufacturing World Osaka 2026, Oct 7–9, INTEX Osaka, Hall 5 Booth 32-47. Explore custom transmission solutions and our full range of synchronous pulleys. (read more)