Announcements

Coilcraft, Inc. has promoted these products / services:

Coilcraft, Inc. - Coilcraft XGL Family molded power inductors

Coilcraft XGL Family molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds kHz up to 5+ MHz. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.

  • Lowest power consumption (AC and DC losses)
  • Soft saturation characteris...
(read more)
Coilcraft, Inc. - Low-profile common mode choke for noise suppression in CAN or CAN FD applications

Coilcraft’s new 1812CAN Series common mode chokes provide noise suppression on CAN (1 Mbps) or CAN FD (5 Mbps) data lines in automotive and industrial automation applications. (read more)

Coilcraft, Inc. - Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications

Coilcraft introduces its new XEL50xx Family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. (read more)

Coilcraft, Inc. - Ceramic Chip Inductors

Select from a total of 112 values ranging from 0.8 - 120 nH. (read more)

Coilcraft, Inc. - Wirewound Ferrite Beads

Higher performance than other surface mount ferrite beads in the market and high impedance across wide GHz bandwidth. (read more)

Coilcraft, Inc. - Ultra-Low Loss Shielded Power Inductors

The XGL4020 features the industry's lowest DC resistance and extremely low AC losses for a wide range of DC-DC converters (from hundreds kHz up to 5+ MHz). Its lower DCR and higher Irms also allow the XGL4020 to operate much cooler than other components. (read more)

Coilcraft, Inc. - Powerful Converter Application Tool

Coilcraft's DC-DC Optimizer is a powerful converter application tool that finds the most efficient inductor solutions and analyzes their performance to help optimize your converter designs in Buck, Boost or Buck-boost topologies. (read more)

Coilcraft, Inc. - Current Sense Transformers

Sensed current up to 40 A with a frequency range of 400 Hz to 1 MHz. (read more)

Coilcraft, Inc. - Coilcraft Introduces High Voltage Molded Power Inductors

Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. (read more)

Coilcraft, Inc. - New High-Performance Power Inductors Reduce DC Resistance by Up To 40%

Coilcraft’s new XGL4030 Series of high-performance, molded power inductors offer up to 40% lwer DCR than the previous best-in-class inductors (read more)