Announcements
Discover how modular conveyors streamline integration by using standardized, pre-engineered components that reduce installation time, lower costs, and connect easily with existing machinery—helping automation integrators and manufacturers expand capacity with minimal downtime.
(read more)Explore how smart material handling conveyors help e‑commerce and distribution centers improve efficiency, maximize throughput, and reduce downtime through modular designs, high‑speed performance, and automation‑ready technology.
(read more)The C3 features a patented drive system for smooth, accurate curves—ideal for delicate products. Its compact frame enables transfers as small as 2", while maintaining product orientation through turns. Unlike modular curves, it eliminates the need for straight infeed/outfeed conveyors.
(read more)Ideal for Precision Part Movement, Small Part Handling and Positioning, Automated and Manual Assembly, Machine Integration, Robotic Pick-N-Place and Precision Indexing
(read more)he DCMove product series is a line of heavy-duty conveyors designed to meet the needs of industrial material handling, distribution centers, and logistics applications. With a durable painted steel frame and variety of belt options, these conveyors will hold up to even the most strenuous industrial environments.
Explore the DCMove products for details and specifications.
(read more)The 2700 Medium Duty conveyor utilizes the same low-profile frame as the 2200 series and is designed with large bearings and a hard anodized aluminum bedplate to provide increased durability and weight capacity without adding to the weight of the conveyor. Featuring increased widths and a higher weight rating, this conveyor is an ideal option for eCommerce, AGV, and material handling app...
(read more)Heavy duty conveyors designed for parts transfers, part
accumulation, and automated & manual assembly!
The 1100 Series conveyor platform is the industry’s smallest conveyor with a compact design featuring a 3/4″ frame height. This low profile enables the conveyor to fit into the tightest of spaces, freeing up valuable machine or worker space.
(read more)2200 Series low profile, high performance fabric and modular belt conveyors feature a high speed nose bar transfer option, a durable single piece frame design, universal T-slots, and a wide range of belting and guiding options.
(read more)The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems.
(read more)Enhancing efficiency and versatility: Introducing new features to FlexMove Conveyors.
(read more)