Announcements
The XCSE7312 is a metal solenoid-locking safety interlock switch with a key-operated turret head, 24 V AC/DC power-to-unlock coil, 2NC + 1NO position contacts, separate solenoid-monitoring contacts, two status LEDs, M20 cable entries, and IP67 protection for industrial machine-guard applications.
(read more)CL21A226MAQNNNE from Samsung Electro-Mechanics is a surface-mount capacitor featuring 22 µF, 25 VDC, and ±20%. It is designed for power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies.
(read more)The SMS-200-48.0-NMS simplifies RF connections with a direct 50 Ω SMA-to-N cable assembly supporting frequencies up to 18 GHz for RF testing, antenna systems and microwave equipment.
(read more)CL31B106KAHNNNE from Samsung Electro-Mechanics is a surface-mount capacitor featuring 10 µF, 25 VDC, and ±10%. It is designed for power-supply filtering, regulator decoupling, and temperature-stable industrial electronics.
(read more)AD2S1210WDSTZRL7 from Analog Devices is a precision data-converter IC featuring resolver-to-digital conversion with reference oscillator, selectable 10, 12, 14, or 16 bits, and up to 3,125 revolutions per second. It is designed for motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems.
(read more)The SM851A2411FP combines a 610 mm sensing range, 0.4 ms response and a flat-profile housing for ultrasonic through-beam detection in packaging, conveyor and counting applications. Operation requires a compatible transmitter.
(read more)The D2S-01L13-F is a low-force subminiature SPDT basic switch featuring a simulated roller lever, gold-alloy crossbar contacts, 0.1 A rating at 125 VAC or 30 VDC, solder terminals, 0.18 N maximum operating force, IP40 protection, and excellent resistance to solder-flux ingress.
(read more)The G9EA-1-B DC24 is a gas-sealed high-capacity DC power relay featuring a 24 VDC coil, SPST-NO contact, M3.5 screw coil terminals, M5 power terminals, 60 A continuous current rating, and switching capability up to 400 VDC at 60 A for energy storage, industrial power, and DC isolation systems.
(read more)SMS-200-48.0-NMS is an SMA male to N male RF cable assembly using Lab-Flex 200 cable, 48 in long, rated up to 18 GHz for RF and microwave test applications.
(read more)TPSE227M016R0100 from KYOCERA AVX is a surface-mount capacitor featuring 220 µF, 16 VDC, and ±20%. It is designed for bulk decoupling, DC-DC converter outputs, and ripple filtering in compact power systems.
(read more)H5CG48AGBDX018N from SK Hynix is a high-density memory device featuring DDR5 SDRAM, 16 Gb, and 2G × 8. It is designed for high-performance computing, workstations, servers, and DDR5 memory modules.
(read more)H5AN8G6NDJR-XNC from SK Hynix is a high-density memory device featuring DDR4 SDRAM, 8 Gb, and 512M × 16. It is designed for embedded computing, networking, industrial controllers, and high-bandwidth memory subsystems.
(read more)The Telemecanique Sensors XCKMR54D1H29 is a heavy-duty metal limit switch developed for hoisting and mechanical-handling equipment. It features a stay-put crossed-rod rotary lever, four normally closed contacts, staggered slow-break operation, positive opening, three M20 cable entries, and IP66 protection
(read more)H9HCNNNBKUMLXR-NEE from SK Hynix is a high-density memory device featuring LPDDR4 SDRAM, 16 Gb, and x32 interface. It is designed for mobile computing, edge devices, compact embedded platforms, and low-power multimedia systems.
(read more)H5ANAG6NCJR-XNC from SK Hynix is a high-density memory device featuring DDR4 SDRAM, 16 Gb, and 1G × 16. It is designed for servers, embedded computing, networking equipment, and high-capacity DDR4 subsystems.
(read more)XC7A50T-2CPG236I from AMD is a field-programmable gate array featuring Artix-7 FPGA, 52,160 system logic cells, and 120 DSP48E1 slices. It is designed for industrial control, communications, video, and real-time digital signal processing.
(read more)The Schneider Electric ATV630U55N4 is an Altivar Process ATV600 variable-speed drive for three-phase synchronous and asynchronous motors. It supports 380–480 VAC supplies, delivers 5.5 kW/7.5 hp in normal duty, and provides IP21/UL Type 1 protection, embedded Ethernet and Modbus communication, process monitoring, energy measurement, PID control, and SIL 3 Safe Torque Off.
(read more)The XMLBM05A2S11 is a 5 bar electromechanical vacuum-pressure switch featuring an adjustable differential, two-threshold regulation, one changeover contact, and a G1/4 female process connection. Its IP66 zinc-alloy enclosure supports reliable pressure control for air, fresh water, and hydraulic oil systems.
(read more)The XUB5APANM12 simplifies conveyor and packaging detection with an M18 housing, 0.6 m nominal sensing distance and adjustable sensitivity. Its PNP normally open output, M12 connector and IP65/IP67/IP69K protection support industrial integration.
(read more)DAC81416RHAR from Texas Instruments is a precision data-converter IC featuring 16 voltage-output DAC channels, 16 bits, and bipolar ranges to ±20 V or unipolar ranges to 40 V. It is designed for PLC output modules, automated test equipment, process control, and industrial analog output systems.
(read more)TMS320F28335PGFA from Texas Instruments is a embedded microcontroller featuring 32-bit C28x with floating-point unit, 150 MHz / 150 MIPS, and 512 KB. It is designed for digital power, motor drives, renewable-energy control, and high-speed industrial automation.
(read more)FS32K148UJT0VLQT from NXP Semiconductors is a embedded microcontroller featuring Arm Cortex-M4F up to 112 MHz, 2 MB, and 256 KB. It is designed for automotive body control, motor control, gateway modules, and industrial embedded control.
(read more)SDINBDG4-8G-XI1 from SanDisk is a high-density memory device featuring 8 GB managed NAND, e.MMC 5.1 with HS400, and up to 300 MB/s read and 40 MB/s write. It is designed for industrial embedded systems, data logging, HMI terminals, and rugged computing.
(read more)The ISSI IS21ES08GA-JCLI is an 8GB industrial-grade eMMC 5.0 managed NAND flash memory featuring integrated ECC, wear leveling, high-speed data transfer, and a -40°C to +85°C operating range.
(read more)The XS118BLNAL2 is a flush-mountable M18 inductive proximity sensor featuring a 5 mm nominal sensing distance, NPN normally open output, 12–24 VDC rated supply, 2 m PVC cable, yellow status LED, and IP67 metal housing for reliable non-contact metal detection.
(read more)The XCKN2118P20C is a compact thermoplastic limit switch featuring a spring-return roller lever, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, IP65 protection, and a durable 10-million-cycle mechanical design for industrial position detection.
(read more)The Winbond W25Q128JVSIQ is a 128Mbit high-performance serial NOR Flash memory featuring Standard, Dual, and Quad SPI connectivity, read speeds up to 133MHz, flexible 4KB sector architecture, advanced data protection, and an industrial temperature range. Its compact SOIC-8 package makes it ideal for firmware, configuration, graphics, and embedded data storage.
(read more)CL31A106KBHNNNE from Samsung Electro-Mechanics is a surface-mount capacitor featuring 10 µF, 50 VDC, and ±10%. It is designed for DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering.
(read more)The STM32F103C8T6 is a proven 32-bit Arm Cortex-M3 microcontroller that combines 72 MHz processing performance, 64 KB of Flash, 20 KB of SRAM, dual 12-bit ADCs, motor-control PWM, USB full-speed, CAN 2.0B, multiple serial interfaces, and flexible power-management functions in a compact 48-pin LQFP package.
(read more)TAJB106K016RNJ from KYOCERA AVX is a surface-mount capacitor featuring 10 µF, 16 VDC, and ±10%. It is designed for general-purpose filtering, timing, and energy storage in compact industrial electronics.
(read more)SD2943W from STMicroelectronics is a power MOSFET featuring gold-metallized N-channel RF power MOSFET, 50 V large-signal applications, and applications up to 150 MHz. It is designed for 50 V HF, VHF, UHF, and industrial ISM power amplifiers up to 150 MHz.
(read more)S912XET256W1MAG from NXP Semiconductors is a embedded microcontroller featuring HCS12X 16-bit architecture with XGATE coprocessor, 256 KB on-chip Flash, and 144-pin LQFP. It is designed for automotive body electronics, gateway functions, industrial control, and legacy platform support.
(read more)STW70N60DM2 from STMicroelectronics is a power MOSFET featuring N-channel MDmesh DM2 power MOSFET, 600 V, and up to 66 A. It is designed for high-efficiency converters, power-factor correction, inverters, and industrial power supplies.
(read more)The SMS-200-48.0-SMS simplifies RF connections with a 48-inch, 50 Ω SMA male-to-male cable assembly. Featuring flexible Lab-Flex 200 cable and frequency support up to 18 GHz, it connects instruments, test fixtures and RF modules in laboratory and production environments.
(read more)The G9EA-1-B DC24 combines a 24 VDC coil, SPST-NO contacts and screw terminals in a compact, gas-filled, hermetically sealed design. Rated for 60 A at 400 VDC resistive loads, it supports demanding switching applications in energy storage, charging equipment and industrial DC systems.
(read more)