Announcements

Gorman-Rupp Pumps has promoted these products / services:

Gorman-Rupp Pumps - Supporting Data Center Infrastructure

Designing, building, or operating data centers, now is the time to explore how Gorman-Rupp can support your cooling and water management requirements. Connect with their team to discuss strategies for optimizing facility infrastructure and ensuring continuous operation in today's rapidly growing data center market. (read more)

Gorman-Rupp Pumps - Signs of Inefficiency in a Self-Priming Pump

It’s no secret that a pump that runs at peak efficiency uses less fuel, experiences less downtime and costs less to operate. The time you spend maintaining your pump is actually an investment in its lifetime performance and value. In fact, there are many ways that a diligently maintained pump can reduce your costs, while increasing efficiency. (read more)

Gorman-Rupp Pumps - Understanding grease seals

Understanding grease seals - its history, design, function, application, installation procedure, and proper maintenance. (read more)

Gorman-Rupp Pumps - Introducing the 8" HS Series Hydraulic Submersible

The series now includes an 8" model with higher flow rates and excellent solids handling, designed to enhance efficiency and durability in demanding applications. (read more)

Gorman-Rupp Pumps - Introducing the Gorman-Rupp 6400 Series

End suction centrifugal pumps designed for efficiency and reliability. (read more)

Gorman-Rupp Pumps - GM Series

The GMC Series is designed for intermittent or medium duty service for applications in the noted operating ranges. Directly connecting to other pieces of equipment provides an extremely compact system design. The six sizes of Gorman-Rupp close-coupled pumps connect to standard NEMA "C" flanges. Rotor shaft bores accept standard motor shafts; 5/8" standard (7/8", 1 1/8" and 1 3/8" are opt... (read more)

Gorman-Rupp Pumps - GR Pumps 6400 Series End Suction Centrifugal Pump

Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction applications. These pumps are designed to handle various industrial, agricultural, and construction applications, offering versatil... (read more)

Gorman-Rupp Pumps - PA6C60-4045T FT4 Prime-Aire Trash Pump

Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the pump to operate under flooded conditions without leaking.

This 6" x 6" pump model is power... (read more)