Announcements
Glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process.Featuring uniformed fiber distribution, pleatability,large dust capacity, high efficiency, high strength and high stiffness. It covers primary and medium efficiency (ASHRAE),high efficiency (HEPA) and ultra-low (ULPA),or M5-U16.
(read more)PP Bag Filter Housing provides excellent corrosion resistance, lightweight construction, and reliable liquid filtration for chemicals, water treatment, electroplating, and industrial processes. Designed for long service life and easy maintenance.
(read more)An activated carbon filter cartridge is a self-contained, replaceable unit filled with activated carbon (also called activated charcoal). It is designed to be installed in a filtration system to remove contaminants, impurities, and unwanted odors from water or air through a process called adsorption.
(read more)Activated carbon filter bags are specialized filtration devices engineered with activated carbon (AC) as their core adsorbent material, typically housed within durable textile supports (polyester, polypropylene, or other synthetic fibers).
(read more)PVDF Filter Housing is a high-performance filtration solution designed to handle demanding industrial applications requiring chemical resistance, durability, and temperature tolerance. this type of filter housing can removal of particulates, sediments, and impurities from liquids. PVDF’s superior properties make it particularly suited for harsh chemical environments and high-purity...
(read more)Multi-cartridge filter housing is a filtration vessel that accommodates multiple filter cartridges simultaneously for high-precision liquid filtration. It is widely used in semiconductor manufacturing for wet etching and cleaning chemicals, CMP slurry filtration, ultrapure water systems, photoresist and solvent purification, as well as acids, bases, and electroplating solutions
(read more)Glass fiber bag filter media are high-temperature filtration fabrics woven or felted from ultra-fine glass fibers (5–15 μm diameter). They excel in extreme conditions (180–280°C) where synthetic media fail, making them essential for hot gas filtration in cement kilns, power plants, and metallurgical processes.
(read more)PTFE Pleated Filter Cartridge delivers exceptional chemical resistance, high filtration efficiency, low pressure drop, and long service life. Ideal for aggressive chemicals, pharmaceuticals, electronics, food & beverage, and high-purity filtration applications.
(read more)Discover high-performance Nylon Pleated Filter Cartridges designed for superior particle removal, excellent chemical compatibility, high flow rates, and long service life. Ideal for water treatment, chemicals, food & beverage, pharmaceuticals, and electronics industries.
(read more)With the global “dual-carbon” goals and the transformation of the energy structure, the demand for new energy batteries, especially lithium-ion batteries, continues to surge. Here, filtration technology plays an irreplaceable foundational role.
(read more)Harbory Filtration’s String Wound Filter Cartridge (HSWC Series) is a depth filtration cartridge made by winding polypropylene or cotton fiber around a central core in a precisely controlled pattern. It is widely used for pre-filtration and fine filtration in water treatment, chemical processing, food and beverage, and general industrial applications.
(read more)Harbory Filtration’s Nylon Monofilament Filter Bag is a reusable, high-strength filtration bag made from woven nylon monofilament mesh. It provides precise and uniform pore openings, excellent mechanical strength, and a smooth surface that allows easy filter cake release and cleaning. It is designed for coarse to medium filtration and pre-filtration in standard bag filter ho...
(read more)Harbory Filtration provides engineered filtration solutions designed to meet the demanding requirements of chemical processing industries.
The company offers a range of filtration equipment suitable for diverse chemical applications.
(read more)Glass fiber pleated filter cartridge is a high-efficiency filtration component constructed from layers of fine glass microfibers bonded with resin. The "pleated" design refers to the accordion-like folding of the filter media, significantly increasing the surface area compared to flat or depth filters. This structure enhances particle retention and extends the cartridge's service life.
(read more)An Activated Carbon Filter Cartridge is a filtration device designed to remove impurities, contaminants, and unwanted substances from liquids or gases using the adsorption properties of activated carbon. Activated carbon is a highly porous material with a large surface area, making it exceptionally effective at trapping and holding a wide range of chemical compounds, organic molecules, a...
(read more)Polytetrafluoroethyl
An Eco Bag Filter Housing is a lightweight, cost-effective filtration vessel, typically made of stainless steel, featuring a quick-release V‑clamp lid and designed to hold disposable filter bags. It is widely used for coarse or pre‑filtration in applications like wastewater treatment, paints, food and beverage, and industrial processing.
(read more)MERV (Minimum Efficiency Reporting Value) is the industry-standard rating system developed by ASHRAE to classify air filter media performance. Choosing the right MERV-rated media is critical for balancing indoor air quality, energy consumption, and filter replacement costs. Harbory Filtration offers a comprehensive range of MERV-rated air filter media to meet diverse commer...
(read more)Harbory Filtration's PPMC Pleated Filter Cartridge is a high-precision filtration solution built around an asymmetric gradient aperture polypropylene membrane. It is engineered for applications requiring broad chemical compatibility, high dirt-holding capacity, and cost-effective performance — particularly in food and beverage, chemical processing, water treatment, and elect...
(read more)Harbory Filtration's PES Pleated Filter Cartridge (PESMC Series) is a high-performance filtration solution built around a hydrophilic polyethersulfone (PES) membrane. It is engineered for applications demanding high flow rates, low protein binding, and reliable sterile filtration — particularly in pharmaceutical, biopharmaceutical, and high-purity chemical processing.
(read more)To choose the right high-precision pleated filter cartridges for liquid filtration, consider the following factors based on industry standards and application requirements:
(read more)Choosing the right pleated filter cartridge involves considering several key factors related to your specific application and requirements
(read more)A multi-bag filter housing is an industrial filtration device designed to handle large flow rates by housing multiple filter bags in a single vessel.
(read more)In the rapidly developing chemical industry, the purity of media and filtration efficiency directly impact product quality and production efficiency. As a professional filtration solution provider, Harbory Filtration is dedicated to offering high-quality cartridge filters to the chemical industry, meeting various stringent process requirements.
(read more)Oil & water repellent glass fiber filter media are advanced filtration materials engineered to resist both aqueous and oily contaminants while maintaining high filtration efficiency. These media combine the inherent strength and thermal stability of glass fibers with specialized surface treatments to achieve dual repellency
(read more)Harbory Filtration offers High Dust Loading Medium Bag Air Filter Media (XBM), specifically engineered as a high-performance filter medium for medium-efficiency bag filters.
(read more)Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including chemical processing, water treatment, food and beverage, pharmaceuticals, oil and gas, and automotive manufacturing.
(read more)An Extended Life Filter Bag is a high-performance depth filtration product designed to significantly outlast standard filter bags. It is engineered with a multi-layer structure using advanced materials like polyester or polypropylene.It is not the right choice for every filtration task. It is a specialised solution designed for specific operating conditions where standard filter bags fal...
(read more)Melt‑blown filter cartridges are typically required whenever you need liquid pre‑filtration, removal of particulate contaminants, or protection of downstream expensive equipment. They act as pre‑treatment or guard filters, physically trapping solids like sand, rust, silt, and suspended particles.
(read more)By adopting the viscose fiber composite process, different media are combined to enhance its overall physical and chemical properties.
(read more)Flash Open Multi-Bag Filter Housings are advanced filtration systems designed for high-capacity industrial applications, where efficiency and quick maintenance are critical. These housings accommodate multiple filter bags, allowing for high flow rates and large contaminant-holding capacity. The "flash open" design ensures rapid and effortless access to the filter bags.
(read more)PFA (Perfluoroalkoxy) Pleated Filter Cartridges are specialized filtration elements that utilize PFA, a high-performance fluoropolymer, for liquid filtration applications. PFA filter cartridges are often used in industries requiring extremely high purity and chemical resistance, such as semiconductor manufacturing, pharmaceuticals, biotechnology, and specialty chemicals.
(read more)Choosing the right air filter media efficiency level requires balancing filtration performance, pressure drop, airflow, dust-holding capacity, and service life. This guide explains how to select the appropriate efficiency level based on particle size, application requirements, and standards such as ISO 16890, ASHRAE 52.2, and EN 1822.
(read more)PP filter media is chosen primarily because it strikes an outstanding balance between filtration performance, energy efficiency, durability, cost, and environmental sustainability.
(read more)Balance quality with cost, avoiding overly cheap options that may compromise performance.
By evaluating these factors carefully, you can ensure the selected accessories enhance the functionality, safety, and reliability of your filtration system
An Absolute Accuracy Filter Bag is a high‑efficiency depth filter with sub‑micron removal (≥99.9%) and a dual‑layer, fully welded polypropylene construction for consistent, bypass‑free performance.
Applied industries: Semiconductor, pharmaceutical, food & beverage, chemical processing, electroplating/metal
Filter Bag for Liquid Filtration
Particle Removal: They effectively capture suspended solids, sediments, and particulate matter from liquids, ensuring cleaner output.
Clarification: Filter bags help clarify liquids by removing impurities, which is essential in industries like food and beverage, pharmaceuticals, and chemicals.
(read more)For industrial filtration manufacturers, PP Air Filter Media provides a cost-effective and sustainable material solution that supports efficient air quality management and long-term system performance.
(read more)Medium Efficiency Bag Filter Media is a specialized filtration material designed for use in air filtration systems, typically rated between M5 to F9 according to EN 779 classifications. These filters are commonly used in industrial environments, and commercial applications to capture airborne particles effectively while allowing a balance between airflow and filtration performance
(read more)In semiconductor fabs, these housings serve critical wet processes. They filter wet etch chemicals (HF, BOE, NH₄F) and cleaning solutions, removing particles that cause defects. For CMP (chemical mechanical planarization), they eliminate oversized abrasive agglomerates that scratch wafers, directly improving yield. They are also deployed in ultrapure water (UPW) and so on
(read more)Hydrophilic modified PTFE (polytetrafluoroethy
In essence, liquid filter bags are a fundamental workhorse for liquid clarification and protection in almost any industry where clean process liquids, pure products, or protected equipment are critical.
(read more)A multi‑bag filter housing is a pressure vessel designed for high‑flow liquid filtration. It holds multiple filter bags in parallel within a single shell, allowing large volumes of process fluid to be filtered efficiently.
(read more)High-efficiency oil absorption filter bags are engineered to separate and capture oil droplets, hydrocarbons, or emulsified oils from liquid streams (e.g., industrial wastewater, coolant systems, or oil-water mixtures). They act as both mechanical barriers and selective adsorbents, ensuring compliance with environmental discharge standards and enabling oil recovery.
(read more)Side Entry Bag Filter Housing are engineered with a side-entry configuration, where the fluid enters the housing from the side and flows through a filter bag, trapping impurities before the clean fluid exits. This design is particularly advantageous for applications requiring quick and easy filter bag replacement while ensuring high filtration performance.
(read more)83HF series is mainly used in the electronic industry liquid crystal wet process, semiconductor process and chemical industry organic solution filtration, pure water preparation and other large flow liquid filtration fields.It can be made of PP, PES or PTFE membrane under the associated controlled clean environment.It features high throughput, high dirt holding resistance and wide preci-...
(read more)ETPL single bag stainless steel filter housing can quick change out and smoother filtration. It can install filter bags of size 1 and size 2 for various filtration needs, ideal for use in paints, chemicals, food and beverage.
(read more)ECOCH Series Multi-Cartridge Filter Housing is a cost-effective and hygienic solution with food-grade polishing for zero dead angles. It accommodates 3 to 12 cartridges (10″, 20″, 30″, 40″) for various filtration needs, ideal for use in paints, wastewater, and food processing.
(read more)