Announcements
Over the course of 40 years, Heatron has emerged from a small private heating component and manufacturing company into an industrial leader in a full-service heating element supplier for OEMs all while maintaining proficiency in thermal management, heating element design, manufacture application design. In 2014, rapid expansion of the Thick Film product line required the addition of manu...
(read more)The use of additive manufacturing technology including 3D printers, laser sintering systems, and extruders has been transforming the manufacturing industry.
For the 3D printing process, monitoring temperatures across the printer is necessary to ensure proper functioning and prevent issues such as heat creep, misprints, cracking, and other print deformities which might slow down th...
(read more)How Transparent Heaters Prevent Display Failure in Cold Environments
(read more)Thermal runaway characterization requires more than triggering failure—it requires controlled, repeatable stimulus and high-fidelity data capture.
For test lab engineers working with lithium-ion cells, modules, and packs, external heater-induced thermal runaway is one of the most precise methods to evaluate failure behavior under defined conditions.
By applying a calibrat...
For surface heating, there are other choices of heaters. Heatron provides Flexible Silicon Heaters, Kapton® Polyimide Etch Foil heaters, and Etched Mica Heaters. The question is why choose Thick Film Heaters as your heating solution? Below answers the unique advantages and benefits TFHs offer, which sometimes, cannot be replaced by other forms of surface heaters.
(read more)Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field, with smaller fittings than tubular versions for applications where tight spaces won’t pose a pr...
(read more)The optically clear Heatron Clearview™ heaters are transparent heating solutions designed to maintain continuous, high-definition visibility for LCD screens, displays, lenses, and viewports in low-temperature and high-moisture environments. Engineered for high efficiency, fast thermal response, and minimal power consumption, these transparent flexible heaters deliver reliable anti-...
(read more)Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field, with smaller fittings than tubular versions for applications where tight spaces won’t pose a pr...
(read more)When considering a surface heating solution for your project or process, how about a heater that can be described as lighter, thinner, smaller, and faster? Well, if this is music to your application designers or project engineers, Heatron makes it possible by providing a wide range of highly customizable Thick Film Heaters (TFH) ideal for heating applications which are a game chan...
(read more)Customized Heating Elements
Heatron is dedicated to creating unique solutions that help our clients take their products to market faster.
Complex designs are no problem for Heatron’s innovative design teams, who apply new technologies and new processes to solve specific design challenges. Our primary business units are in custom heating elements, standard and customiz...
(read more)Thermal runaway characterization requires more than triggering failure—it requires controlled, repeatable stimulus and high-fidelity data capture.
For test lab engineers working with lithium-ion cells, modules, and packs, external heater-induced thermal runaway is one of the most precise methods to evaluate failure behavior under defined conditions.
By applying a calibra...
Heatron’s immersion cartridge heating elements are designed for both direct immersion in liquids and also fluid heating applications requiring efficient thermal transfer in compact spaces. These cartridge heaters are engineered for minimal assembly and ease of service in the field, with smaller fittings than tubular versions for applications where tight spaces won’t pose a pr...
(read more)Heatron's silicone etch foil heaters combine the durability of silicone rubber with the precision of etched foil technology to deliver fast-responding, adaptable, and precisely controlled thermal solutions for custom heating assemblies. Built with fiberglass-reinforce
Thermal runaway characterization requires more than triggering failure—it requires controlled, repeatable stimulus and high-fidelity data capture.
For test lab engineers working with lithium-ion cells, modules, and packs, external heater-induced thermal runaway is one of the most precise methods to evaluate failure behavior under defined conditions.
By applying a calibrat...
Thick Film Nozzle Heater
The simplicity of Heatron's new thick film nozzle heater belies its power. By printing the heater directly on the block, we can direct heat precisely when and where it's needed. This gives 3D printer OEMs unprecedented control over hot end temperature, with a dramatically reduced thermal differential between the nozzle and the sensor.
- ...
When considering a surface heating solution for your project or process, how about a heater that can be described as lighter, thinner, smaller, and faster? Well, if this is music to your application designers or project engineers, Heatron has made it possible by providing a wide range of highly customizable Thick Film Heaters (TFH) that are ideal for heating applications and can b...
(read more)Thick Film Heaters are suitable for more than one application in different industries, and they are easily customized to fit your project specifications. Heatron’s Thick Film Heaters are suitable for the following industries and applications:
- Medical and Life Sciences - Dialysis, CPAP, DNA analysis and testing, blood diagnostics, surgical devices, vessel...
Quickly and safely transfers heated liquids, gases and oils. Heatron's heat exchanger consists of a high-density cartridge heater encased in a metal jacket with ports for transfer of medium to be heated. The compact design provides higher watt density and dielectric strength compared with tubular versions. Contact Heatron for a design consultation to select the right set of options for y...
(read more)Integrated heat sink for fast heat dispersion and longer life. Quickly diffuse heat while maintaining a lower sheath temperature in closed environments by maximizing the heater's surface area in contact with the air. Heatron's hybrid heater is ideal for fast heat dispersion using forced convection. Contact Heatron for a design consultation to select the right set of options for your appl...
(read more)The use of additive manufacturing technology including 3D printers, laser sintering systems, and extruders has been transforming the manufacturing industry.
For the 3D printing process, monitoring temperatures throughout the printer is necessary to ensure proper function and prevent issues such as heat creep, misprints, cracking, and other print deformities that may slow down the...
(read more)Heatron etched mica heaters offer an operating temperature range of -150° C to 500° C.
(read more)The seamless metal jacket on this specialized cartridge heater is formed from a single sheet of metal, resulting in superior sheath integrity for high altitude and high stress applications.
(read more)