Announcements

Hexnovas Heat Exchanger Technology Co., Ltd has promoted these products / services:

Hexnovas Heat Exchanger Technology Co., Ltd - Compabloc Type / Welded Plate Heat Exchanger

Compabloc type welded plate heat exchanger designed for high efficiency heat transfer in chemical and petrochemical applications. Ideal for corrosive, high-temperature, and high-pressure fluids with compact footprint. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Industrial Falling Film Chiller

A skid-mounted 1100 kW falling film chiller designed for dairy process cooling using ammonia (R717). The system utilizes pillow plate heat exchangers to deliver stable chilled water from 13°C to 0.5°C at 75 m³/h, ensuring reliable low-temperature performance and efficient heat transfer under continuous industrial operation. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Shell coil heat exchanger

Compact all-welded shell coil heat exchanger for steam heating, HVAC, marine, district energy and industrial heat transfer. Space-saving helical coil design with reliable thermal performance. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Spiral Heat Exchanger for Sludge Applications

Spiral heat exchanger designed for efficient heat transfer of fouling, viscous, or particle-laden fluids. Ideal for wastewater, sludge, and industrial process applications with minimal clogging and maintenance. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Custom Brazed Plate Heat Exchangers, 120 bar CO2

HEXNOVAS F-BL series brazed plate heat exchangers pair a copper-brazed stainless plate pack with a reinforced external carbon-steel frame for transcritical CO₂ and refrigeration pressures up to 120 bar. Models F-BL26, F-BL50, and F-BL95 cover flows of 14 to 34 m³/h in gas cooler, evaporator, and condenser duties, with custom connections and distribution options. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Food Grade Tubular Heat Exchanger

Food grade tubular heat exchangers designed for hygienic processing of viscous, particulate, and sensitive fluids such as dairy, juice, sauces, and liquid foods. Ideal for high fouling applications where plate heat exchangers are not suitable. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Full Stainless Steel Brazed Plate Heat Exchanger

Full stainless steel brazed plate heat exchanger designed for hygienic and corrosion-sensitive applications. Ideal for food, pharmaceutical, and deionized water systems where copper contamination is not acceptable. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Thermal Shields and cooling Panels

Advanced thermal shields and cooling panels engineered for industrial heat protection, temperature control and energy efficiency. Custom pillow plate and liquid cooling solutions for furnaces, machinery and process systems. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Custom Brazed Plate Heat Exchangers up to 45 bar

HEXNOVAS brazed plate heat exchangers join pressed SS304 or SS316L plates by copper or nickel brazing into a compact, gasket-free block with counter-current flow, rated up to 45 bar on selected models and –190°C to 200°C depending on configuration. For refrigeration, heat pumps, oil cooling, and general heating, with custom plate count, dimensions, and connections. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Plate and Shell Heat Exchanger for High Pressure

Fully welded plate and shell heat exchanger combining high efficiency of plate technology with the strength of shell-and-tube design. Ideal for high pressure and demanding applications such as ammonia, CO2, and industrial refrigeration systems. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Openable Gasketed Plate Heat Exchangers, 6 Types

HEXNOVAS gasketed plate heat exchangers use openable plate packs for easy inspection and cleaning, with capacity adjustable within frame limits. Standard, sanitary, wide-gap, and semi-welded cassette constructions cover HVAC, utilities, marine, food, dairy, pharmaceutical, and ammonia refrigeration duties, with plate and gasket materials selected for your media. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Pillow Plate Heat Exchanger for Industrial Cooling

Laser welded pillow plate heat exchanger for efficient heating and cooling of viscous, fouling, or corrosive fluids. Ideal for industrial tanks, wastewater treatment, food processing, and energy recovery systems. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Gasketed Plate Heat Exchanger for Industrial

Gasketed plate heat exchanger (GPHE) designed for efficient heat transfer in HVAC, food processing, chemical, and industrial applications. Flexible design, easy maintenance, and high thermal performance. (read more)

Hexnovas Heat Exchanger Technology Co., Ltd - Brazed Plate Heat Exchanger for HVAC Refrigeration

High-efficiency copper brazed plate heat exchanger (BPHE) designed for HVAC, refrigeration, heat pump, and industrial cooling applications. Compact structure, high heat transfer coefficient, and reliable performance under high pressure and temperature conditions. (read more)