Announcements
IMI’s Mass Flow Controllers (MFCs) and Electronic Pressure Controllers (EPCs) deliver precision & stability in ultra-compact and cost-efficient formats. Designed specifically for OEM integration, our solutions eliminate the need for costly and risky in-house development, automate manual processes, and reduce system complexity—without compromising performance
(read more)16 mm Ultra‑high flow proportional valves
FLATPROP MAX Series delivers stable, fast, and precise proportional control even under extreme back‑pressure or fluctuating inlet pressure — enabling simpler designs, broader operating ranges, and long‑term accuracy across demanding medical and industrial applications.
From ventilation and anesthesia t...
(read more)How Real Gas Flow Feedback Transforms Mass Spec Performance
(read more)At Life Science, we’re proud to support the industries shaping the future of health, science, and advanced manufacturing. Our precision‑engineered
- Medical Devices
- Analytical Instrumentation
- Biosciences
- Applied Fluidics
High‑Performance Mass Flow Control for OEM Integration
(read more)EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure
(read more)Ultra-high-flow proportional valve designed for fast and stable gas flow control.
(read more)Innovation doesn’t always mean bigger.
Sometimes, it means smaller, smarter, and simpler.
Ultra-high-flow proportional valve designed for fast and stable gas flow control.
(read more)High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure.
(read more)- 40% smaller and 25% lighter than traditional systems.
- Self-contained with closed-loop pressure control, no external pumps.
- Wide dispense range from 1 µL to 1 mL and more.
From smooth liquid flow control to high-precision dosing.
(read more)From ceramic multipliers with HED integration to cost-effective glass options, our engineers are ready to collaborate with you. We’ll work closely to understand your detection goals, space constraints, and system design - and deliver a solution built to last.
(read more)- GC-MS & LC-MS: Shielded, encapsulated designs reduce maintenance and recalibration, improving ease of use and throughput.
- ICP-MS: Dual analog and pulse-counting sections deliver wide dynamic range (~10¹⁰) without the need for complex sample prep.
- TOF-MS: Ultra-fast pulse response (as low as 500 ps) ensures precise mass qu...
Ready to see how FLATREG can enhance your next instrument design?
(read more)Engineered for OEM equipment manufacturers, our Mass Flow Controller combines high performance with a space-saving design. At its core is our advanced miniature proportional valve technology, delivering precise control in a compact form.
(read more)The FLATREG MFC delivers precise, stable mass flow control in a compact and cost-efficient design, letting OEMs skip the complexity of custom development, reduce design cycle time, and deliver more reliable instruments at lower cost.
(read more)Enhance Efficiency with Our OEM Pipetting Module
Designed for OEM equipment manufacturers, our miniature pipetting module offers a compact, lightweight solution that delivers high performance while optimizing space and weight.
Learn more about how this advanced module can improve your system design
The Cadent 3 Syringe Pump is a programmable, maintenance-free, precision liquid metering device featuring a 30 mm stroke driven by a stepper motor and precision lead screw.
(read more)This OEM pipetting solution from IMI Life Science is a self-contained air-displacement pipetting module.
(read more)