Announcements

Interquip Electronics Co., Ltd. has promoted these products / services:

Interquip Electronics Co., Ltd. - AEC-Q200 Automotive-Grade Crystal Oscillators

Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of ±25ppm. Av... (read more)

Interquip Electronics Co., Ltd. - Programmable Crystal Oscillators from 1M to 200MHz

Key Features and Benefits:

  • Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements.
  • Excellent Stability:AT-cut resonator ensures temperature stability with ±25?ppm or ±30?ppm overall frequency tolerance.
  • Flexible Voltage Operation:Works with 1.8?V to 3.3?V supply, supporting.../li>
(read more)
Interquip Electronics Co., Ltd. - 625MHz LVDS/LVPECL Crystal Oscillators for 5G

Today the demand for smaller, higher performance and more reliable electronic solutions is ever-growing. This is driving frequency product manufacturers to produce even smaller, higher frequency devices to reach design goals and support downsizing PCBs.

Interquip launches its 625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal... (read more)

Interquip Electronics Co., Ltd. - 2.0x1.6mm Thermistor Crystals for Smartphone

Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceram... (read more)

Interquip Electronics Co., Ltd. - Low phase noise TCXO2016 for Automotive Navigation

Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation sy... (read more)

Interquip Electronics Co., Ltd. - Automotive-grade Frequency Components -50 ~ +150°C

Crystal resonators and oscillators produced on IATF 16949-certified production lines undergo stringent process controls, traceability systems, and statistical process monitoring to ensure zero-defect manufacturing. These devices fully comply with AEC?Q200 stress-test qualifications, including extreme thermal cycling, mechanical shock, vibration, and humidity resistance. Rated for an oper... (read more)

Interquip Electronics Co., Ltd. - Differential Crystal Oscillator for Ethernet PCIe

High-Performance Differential Output Crystal Oscillator

The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast switching times and optimized power consumption.

Key Features:

  • Wide Frequency Rang...
(read more)
Interquip Electronics Co., Ltd. - Dielectric Ceramic Filter used for Communication

High-Performance Dielectric Ceramic Filter - Boosting Communication Efficiency
Interquip introduces a new line of dielectric ceramic filters, specifically designed for navigation, mobile communications, and Wi-Fi applications. Utilizing dielectric materials with low loss, low dielectric constant, and stable temperature coefficients, these filters deliver enhanced signal stabi... (read more)

Interquip Electronics Co., Ltd. - 96MHz Crystal Resonator for WiFi 7

Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled performance and reliability. Its compact design ensures seamless integration, while the 96MHz frequenc... (read more)

Interquip Electronics Co., Ltd. - Automotive Thermistor Crystal for Qualcomm SA525M

Recently, Interquip Electronics’76.8MHz ultra-small automotive-grade Crystal Resonator 4MTB7680007YSF30QY has officially been certified by Qualcomm’s SA525M, a second-generation 5G V2X automotive connectivity platform from the globally leading chip company. This milestone marks a significant breakthrough for Interquip in the field of high-end automotive-grade frequency... (read more)

Interquip Electronics Co., Ltd. - Spread Spectrum Crystal Oscillators to reduce EMI

The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators significantly reduce EMI and help meet the growing demands of modern electronic products.

These oscillators help system designers sa... (read more)

Interquip Electronics Co., Ltd. - Interquip Voltage Control Crystal Oscillator VCXO

Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range.

Specifications:

Operation temperature range : -40~105°C
Power supply voltage... (read more)

Interquip Electronics Co., Ltd. - Automotive grade 32.768KHz Crystal Oscillators

Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +125°C (Automotive-grade). The module is output waveform CMOS c... (read more)

Interquip Electronics Co., Ltd. - AEC-Q200 Automotive-Grade Crystal Oscillator

Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS compatible. The frequency component features an overall frequency stability of ±25ppm. Av... (read more)

Interquip Electronics Co., Ltd. - TCXO 3225 for Wireless communications

High-Performance Quartz Crystal Oscillators for Memory Products

The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature stability, and other functional features. Interquip's TCXOs compensate for variables such as ambient temp... (read more)

Interquip Electronics Co., Ltd. - 312.5MHz ultra low phase Crystal Oscillator for ai

The exponential growth of artificial intelligence—from trillion-parameter model training to trillion-level inference tasks—has placed unprecedented demands on data center infrastructure. As AI clusters scale from 800G to 1.6T and ultimately to 3.2T ultra-high-speed interconnects, the performance of underlying timing components has become a critical bottleneck. At the heart of... (read more)

Interquip Electronics Co., Ltd. - How Crystal Oscillators Enable AI Servers

AI servers are high-performance servers specifically designed to execute computation-intensive tasks such as artificial intelligence (AI), machine learning (ML), and deep learning (DL). They can learn how to efficiently operate servers by collecting, analyzing, and simulating data, and can also adjust server performance according to different applications and user requests, thereb... (read more)

Interquip Electronics Co., Ltd. - Meet us at electronica 2026 in Munich, Germany

We're pleased to invite you to join us at the electronica 2026, the world's leading trade fair and conference for electronics, taking place from 10 - 13 November 2026 at Messe München in Munich, Germany.

Visit our booth to explore our latest innovations, engage in discussions on industry trends, and discover how our solutions can support your business. Don’t miss... (read more)

Interquip Electronics Co., Ltd. - Differential output Crystal Oscillators for 5G

The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained surface-mount ceramic package.

Specifications:

  • Frequency Ra...
(read more)
Interquip Electronics Co., Ltd. - Automotive grade Crystal Oscillators for BMS

Interquip Crystal Oscillator for BMS Applications
Interquip’s crystal oscillator is engineered specifically for Battery Management Systems (BMS) in electric vehicles. These systems, located near the battery pack, must operate efficiently in high-temperature environments up to +125°C. This crystal oscillator is built to withstand these extreme conditions and p... (read more)

Interquip Electronics Co., Ltd. - Crystal Oscillators for Automotive HD camera

Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package.

This component supports Supply Voltage Range from 1.6V to 3.3V.

This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at temperature range of -40°C to +85°C. The module is output waveform CMOS compatible and... (read more)

Interquip Electronics Co., Ltd. - Low Phase Jitter TCXO-2016 for communication

Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase noise performance, and is very suitable for wearable devices, small cells, FTTH, navigation sy... (read more)

Interquip Electronics Co., Ltd. - 312.5MHz Oscillator for AI Data Center and Servers

Key Features and Benefits:

Frequency: 312.5MHz

LVDS/LVPECL/HCSL Differential output

Phase Jitter (12KHz~20MHz):

42fs @ 312.5MHz LVDS/HCSL Output

38fs @ 312.5MHz LVPECL Output

Low Power Consumption: Operates at supply voltages of 1.0V ~ 3.3V, 1.0V ~ 5.0V, and 2.5V ~ 3.3V.
High Stability: Offers overall frequency stability of ±25... (read more)

Interquip Electronics Co., Ltd. - Automotive Grade Crystal Resonator for BMS, MCU...

Interquip Automotive Grade Crystal Resonators are designed to meet the highest standards of automotive reliability and performance. With AEC-Q200 qualification, these resonators endure extreme conditions, such as high vibration and temperatures from -40°C to +150°C (Grade 0). The 3.2 x 2.5mm SMD package offers a compact form factor with a frequency range of 8 MHz to 50 MHz... (read more)

Interquip Electronics Co., Ltd. - Interquip Low power Oscillators for IoT Devices

Background:

One of the challenges to satisfy ultra-low power circuit design in Internet of Things application. Wireless nodes common in IoT applications use 32.768KHz oscillator to synchronize the clock with each other RF module. Due to always on, the power consumption must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power... (read more)

Interquip Electronics Co., Ltd. - Programmable Oscillators for wearables and ADAS

Interquip P-Series Programmable Oscillator: Reliable and Customizable Clock Solution

The Interquip P-Series Programmable Oscillator is designed to meet the precise timing requirements of a variety of industries, offering flexibility and performance. With the ability to customize the frequency range from 1MHz to 200MHz, this oscillator is an ideal solution for applications r... (read more)

Interquip Electronics Co., Ltd. - 2016 Crystal Oscillator for automotive and 5G

Let us help you find the best oscillator option for your application:

Due to customers are moving more towards smaller packaged frequency products. Therefore, INTERQUIP wants to remind engineers of its 2.0 x 1.6 mm clock oscillator: (SPXO-2016) 168-B series.

The (SPXO-2016) 168-B series, is available in three supply voltages: 1.8 V, 2.5 V & 3.3 V. Housed in a min... (read more)

Interquip Electronics Co., Ltd. - Low jitter AEC-Q200 Automotive Crystal Oscillator

Interquip AEC-Q200 qualified low-power, low jitter, SMD crystal oscillators are available in a 3.2 x 2.5mm package. The frequency component allows customers to use the same device for many designs with different supply voltages which reduces qualification requirements and inventory. The oscillators are manufactured in an IATF 16949 certified production line and able to withstand harsh en... (read more)

Interquip Electronics Co., Ltd. - 625MHz LVDS Crystal Oscillators for 3.2T Ethernet

Today the demand for high frequency, higher performance and more reliable electronic solutions is ever-growing. This is driving frequency product manufacturers to produce even higher frequency and lower energy consuming devices to reach design goals.

Interquip launches its 625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the... (read more)

Interquip Electronics Co., Ltd. - High-Precision TCXO Oscillator for Smart Meters

High-Precision TCXO Crystal Oscillator for Smart Meters
Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal oscillator ensures accurate and reliable measurements over time, even in challenging environments.

...
(read more)
Interquip Electronics Co., Ltd. - Automotive-Grade 1612 package Crystal Resonators

Automotive-Grade Quartz Crystal Resonator SMCE-1612
The Interquip SMCE-1612 is an AEC-Q200 qualified miniature SMD crystal, engineered for automotive, IoT, and industrial applications. With a compact 1.6 x 1.2 mm 4-pad ceramic package, this crystal provides exceptional performance in demanding environments. Its tight stability of ±10ppm, combined with an extended opera... (read more)

Interquip Electronics Co., Ltd. - -40 to 125°C Crystal Oscillator for Memory Product

High-Performance -40°C to +125°C Quartz Crystal Oscillators for Memory Products

Interquip's high-quality crystal resonators and oscillators offer superior performance in memory product applications. With a range of frequencies (25MHz to 100MHz) and sizes, these components are tailored for consumer, enterprise, and industrial-grade memory solutions. Designed to opera... (read more)

Interquip Electronics Co., Ltd. - High-Stability 1.6X1.2mm Crystal Resonator for SSD

Optimize SSD Performance with Interquip 1.6X1.2mm Quartz Crystal Resonators
Interquip 1.6X1.2mm Quartz Crystal Resonators are engineered to meet the demands of the rapidly growing memory market, particularly for SSD applications. These resonators are designed to deliver precision, reliability, and compactness, ensuring they excel in challenging environments. Key benefits incl... (read more)

Interquip Electronics Co., Ltd. - 40MHz Crystal Resonators for Wireless Charging

High-Precision Crystal Resonators for Wireless Charging & Wearables

Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging applications and wearable devices. These resonators deliver exceptional frequency stability and reliability, ensuring optimal performance in advanced electronic designs.

...

(read more)

Interquip Electronics Co., Ltd. - 3.5MHz Low frequency SMD Crystal Resonators

SMAC-7050 and SMAC-1045 are designed for low frequency range from 3.5MHz to 8.0MHz. The smallest and thinnest package by virtue of our self-developed package material and technology. The product height is only 1.4mm max and suitable for SMT process. Self-Material can ensure the stable material supply, supporting the customer long product cycle application. To learn more details about the... (read more)

Interquip Electronics Co., Ltd. - Interquip 1612 Thermistor Crystals for Automotive

Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in Automoti... (read more)

Interquip Electronics Co., Ltd. - Ultra Low ESR 32.768KHz Tuning Fork Crystals

The ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package.

Specifications:

Nominal Frequency: 32.768KHz

Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm

Load Capacitance: 5pF, 6pF, 7pF, 9pF, 12.5pF or specify

Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C

...
(read more)
Interquip Electronics Co., Ltd. - High-Precision Crystal Resonator for POS Terminals

High-Precision Quartz Crystals for Reliable POS Performance

Interquip provides premium quartz crystals tailored for POS terminal applications, ensuring high stability and precision. Designed to meet the growing global demand for secure and efficient payment systems, these crystals offer:

  • Wide Frequency Range: 32.768KHz to 156.25MHz, covering diver...
(read more)
Interquip Electronics Co., Ltd. - Crystal Resonator 1.6×1.2mm 38.4MHz 76.8MHz for 5G

Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high-speed and high stability requirements for data transmission in 5G products.

Speci... (read more)

Interquip Electronics Co., Ltd. - 76.8MHz AEC-Q200 Thermistor Crystal for Automotive

Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C to +125°C (Grade 1). With its compact 1.6x1.2mm package and compliance with AEC-Q200 standa... (read more)

Interquip Electronics Co., Ltd. - Ultra-Miniature 1210 package Crystal Resonator

Interquip Frequency Products offers one of the world’s smallest quartz crystals, the SMCE-1210, which measures just 1.2 x 1.0mm with a height of only 0.33mm.

The SMCE-1210 is available in frequencies between 32MHz and 100MHz and is ideal for applications where space is at a premium such as IoT, VGA, USB and Wi-Fi. The parts are offered with frequency stabilities down to +-30... (read more)

Interquip Electronics Co., Ltd. - AEC-Q200 1.6x1.2 mm Quartz Crystal for Automotive

Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ... (read more)

Interquip Electronics Co., Ltd. - Thermistor Crystal Resonators for Smartphone

Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These... (read more)

Interquip Electronics Co., Ltd. - 55.2M and 27.12MHz Automotive Crystal Resonator

Interquip SMCE-2016 Automotive-Grade Quartz Crystal Resonators are designed to support the rapidly growing automotive market. These crystals offer wide frequency range include i.e. 13.56MHz, 27.12MHz, 27.6Mhz, 38.4MHz and 55.2MHz. These resonators passed IC match tests and conform to AEC-Q200. Interquip SMCE-2016 crystals are ideal for Digital Car Key, UWB, NFC, and... (read more)

Interquip Electronics Co., Ltd. - Cost effective 2016 package crystal resonator

Self-developed
Unlike SMCE series, SMCM series is an environment friendly self-developed crystal resonator by Interquip. The cost is highly squeezed with the fully localized supply chain, self-developed package and know-how. Hundreds of million devices have been ship and its quality is certified by the market itself.
Direct replace and enjoy cost saving
The... (read more)

Interquip Electronics Co., Ltd. - 1612 Crystal Resonator for Communication Terminal

Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low ESR and stable temperature characteristics. The Ceramic Crystal Units with Thermistor are designed for Sm... (read more)

Interquip Electronics Co., Ltd. - 1612 miniature Quartz Resonators for Automotive

High-Reliability Quartz Resonators for Automotive Applications

Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency range of 16MHz to 96MHz, AEC-Q200 qualification, and PPAP documentation, ensuring exceptional reliability... (read more)

Interquip Electronics Co., Ltd. - Cost-effective crystal resonator for wearables

Environmental Friendly

SMCM32255H series is an environment friendly self-developed crystal resonator by Interquip that eliminated the electroplating process with more cost effective processes..

Direct replace and enjoy cost saving

The SMCM3225H SMD crystal resonator is pin to pin replacement to the SMCE3225 crystal resonator that dominates the market. I... (read more)

Interquip Electronics Co., Ltd. - SMD Crystal Resonators For Automotive AEC-Q200

Interquip provides compact sized crystal, widely applied in automotive, data centers, EV charging systems, infotainment systems, Connected Cars, C-V2X, 5G communications, ADAS, LEO for IoV, and GNSS positioning and tracking.

Conforms AEC-Q200 / AEC-Q100 / IATF 16949

Operating temperature range: -55°C ~ 125°C

High quality requirements such as zero defects, Spe... (read more)

Interquip Electronics Co., Ltd. - Automotive Grade Crystals 1612 package

Interquip AEC-Q200 qualified miniature SMD crystal SMCE-1612 is for automotive, IoT and industrial applications. The 1.6 x 1.2 mm 4-pad ceramic package Automotive-Grade Crystals are designed to support the rapidly growing automotive market. These crystals have a tight stability of ±10ppm and are able to withstand harsh environments of -40°C ~ +125°C. These resonators produ... (read more)