Announcements

JiuJiang Ingiant Technology Co., Ltd. has promoted these products / services:

JiuJiang Ingiant Technology Co., Ltd. - IP68 Slip Ring for Marine Cable Reels

Two 30 A and two 10 A power circuits plus two shielded signal channels share one compact aluminum housing. Waterproof cable and IP68 connectors fitted as standard. Precious-metal contacts, ≥500 MΩ insulation resistance, 1000 V dielectric strength, 0–100 rpm, 80 million revolutions. Circuits, cable length and connectors customizable. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 4 Channel RF Rotary Joint

Each channel: 200 W peak, 20 W average at 1 GHz, VSWR no more than 1.3, insertion loss no more than 0.5 dB, 50 dB isolation. IP51, 100 rpm, 5 million revolutions. Suits ATC radar, rotating antennas, satellite earth stations and microwave test turntables. (read more)

JiuJiang Ingiant Technology Co., Ltd. - High Speed RF Rotary Joint Slip Ring

Featuring ultra‑wide bandwidth, low jitter, low insertion loss, stable VSWR and high isolation, they support RF, data, power, gas‑liquid mixed transmission. Customizable for channels, frequency, speed and materials, widely used in radar, satellite antenna, vehicle and military‑civil rotating test platforms. (read more)

JiuJiang Ingiant Technology Co., Ltd. -  Solid Shaft Slip Ring for Construction Machinery

Heavy-duty 28-circuit solid shaft slip ring designed for construction machinery. IP65~IP68 waterproof & dustproof, -40°C wide temperature, anti-shock & anti-vibration, with precious metal contacts for reliable 360° power and signal transmission in excavators, cranes, drilling rigs, and other heavy equipment. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Aerospace-grade split-type conductive slip ring

This 26-channel ultra-light slip ring weighs <500g, with Ø134mm × 42mm size and torque <0.2N·m. It supports power & signal partitioned transmission (twisted pairs for signals). Aviation-grade materials with black anodized finish. Operating temp -40℃~+125℃. Contact resistance variation ≤10mΩ, insulation ≥100MΩ@250VDC, dielectric... (read more)

JiuJiang Ingiant Technology Co., Ltd. - Miniature Multi-Channel Signal Slip Ring

Ultra-compact rotating connector for multi-channel signal and power transmission. Outer diameter only 12mm. Supports non-standard customization with up to 48 circuits. Precious metal contacts ensure extended service life and stable performance. Ideal for drones, gimbals, and compact automation where space is critical. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 33-Way Industrial Mixed Signal Power Slip Ring

DHK050-33-004 compact hollow-shaft conductive slip ring features a mini-sized structure with 50mm ID and 90mm OD, which greatly saves equipment installation space. Equipped with 33 mixed circuits including power and signal channels, it adopts noble metal contacts with low contact resistance, low abrasion and long service life. The stator lead reaches 1600mm for flexible wiring and instal... (read more)

JiuJiang Ingiant Technology Co., Ltd. - 1500A Electric Hydraulic Pneumatic Slip Ring

Custom electric-hydraulic-pneumatic combined slip ring delivers 1500A/690V high-power transmission. With modular design, observation windows and excellent EMC, it ensures easy maintenance and stable performance. Fully customizable for harsh industrial conditions, it supports multi-media rotary transmission with strict quality control and long service life, ideal for heavy machiner... (read more)

JiuJiang Ingiant Technology Co., Ltd. - 2 Way Pneumatic Rotary Union

2‑way pneumatic rotary unions feature balanced mechanical seal design, low torque, tight sealing and durable materials, supporting customized specifications. Widely used in automotive, robotics, aerospace, oil & gas, food & beverage, medical equipment, textile, papermaking and crane systems, ensuring stable fluid & signal transfer for industrial equipment. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Single-Axis Measurement Turntable

High-precision single-axis measurement turntable for antenna testing, RCS measurement, and industrial positioning. Supports customizable load capacity (up to 3000kg), 360° continuous rotation, and multiple control interfaces. Available in industrial/military grades for indoor/outdoor use, with optional slip rings, RF rotary joints, and control cabinets for seamless system integration. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Ethernet Slip Ring 100M 1000M Rotating Joint

Rotary joint for stable 100M/1000M Ethernet transmission. Custom non-standard designs available. Rugged construction with precious metal contacts ensures extended service life. Ideal for network rotation in automation and surveillance where signal integrity is critical. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Fiber Optic Rotary Joint for Cable Reel

HS-2F-012 is a 2-channel single-mode fiber optic slip ring , designed for continuous 360° unlimited rotation optical signal transmission. Both rotor and stator ends are fitted with LC duplex metal fiber adapters with PC end face. Standard 150mm Ø2.0mm pigtails are pre-installed at factory. It can be quickly matched with LC couplers. Customers can customize external patch cords. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Photoelectric Slip Ring

58mm diameter photoelectric slip ring, integrated with 1 fiber optic channel (supports single-mode/multi-mode, 1310nm wavelength) and 42 electrical channels. no electromagnetic interference, compact design, and long service life. Suitable for high-end robots, radar antennas, medical systems, video surveillance, and other industrial scenarios requiring stable signal transmission. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Dual-Axis Laser Tracking and Servo Turntable

Non-standard custom, strict quality, long life. Dual-axis servo turntable for radar tracking, UAV tracking, satellite test. Load 10-1000kg, speed 0.05-500°/s, accuracy 0.01-0.2°. Laser tracker: ±2.5″ accuracy, ±170° azimuth, -25° to +65° elevation. Industrial/military grade. Ethernet, RS422, RS485, fiber optic. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Single-Mode Fiber Rotary Joint for Radar

Non-contact optoelectronic component enabling 360° continuous rotation with low-loss, EMI-free, long-distance optical signal transmission. Solves electrical slip ring limitations. Features dedicated single-mode 9/125μm fiber, zero EMI/EMC interference, >10km transmission, <0.5dB insertion loss, maintenance-free. Ideal for military radar, aerospace, marine, industrial automat... (read more)

JiuJiang Ingiant Technology Co., Ltd. - Integrated RF & Power Slip Ring 16 RF Channels

Integrated slip ring:101 power/control circuits &16 RF channels for 360° rotation signal transmission. DC~3.5GHz, RF peak 100W, average 50W, VSWR≤1.5. Physical isolation stops crosstalk. Aluminum shell, IP54, -5℃~+55℃ working temp. Transmit power, control, gigabit network & RF signals for industrial rotary equipment. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 350mm large inner diameter customized slip ring

350mm large bore, ultra-thin & slim profile custom slip ring. Designed for space-constrained applications requiring a big center hole. Non-standard customized available. Compact structure, reliable transmission for power & signals. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Pneumatic hybrid electrical rotary slip ring

Aviation connector slip ring with integrated pneumatic channel for simultaneous power and air transmission. Plug-in design enables quick, direct connection. Supports rotary transfer of high current, signals, and compressed air. Non-standard customization, strict quality control, long service life. (read more)

JiuJiang Ingiant Technology Co., Ltd. - High Performance Generator Carbon Brushes

For large hydrogen-cooled turbine generators. Featuring excellent conductivity, wear resistance and vibration resistance, the products fit legacy generators perfectly. As direct replacement parts, they ensure stable current transmission, reduce energy loss and maintenance work, ideal for power plant generator excitation systems under high-speed and high-current operating conditions. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 2 Passage Air & Liquid Rotary Union

2 passage air liquid rotary union with 60mm inner bore, stainless steel construction. Designed for continuous 360° rotating transmission of compressed air, hydraulic fluid, cooling medium. Low friction seal, stable leak-proof performance, support high-speed rotation. Widely used in automation machinery, winding equipment, rotary processing systems. Custom specifications available. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Optical-Electrical Slip Ring

Compact 75mm OD optical-electrical slip ring with 1 fiber channel + 2×50A power circuits, supporting single/multi-mode fiber. Enables 360° continuous rotation with zero power/signal interruption, IP54-rated for harsh environments. Ideal for robotics, radar, defense, and industrial systems. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Dual-Channel High-Power RF Rotary Joint

Features ultra-low insertion loss, excellent VSWR, and 60dB high isolation. Robust aluminum alloy construction, 5M revolution life, IP51 protection, and -40°C to +70°C operation. Ideal for radar, communications, and industrial automation systems requiring reliable, high-fidelity RF signal transmission during continuous rotation. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Heavy-Duty Flange Rotary Joint for Water/Oil/Gas

Non-standard customization available. Strict quality control ensures reliable sealing and structural integrity. Long service life under heavy axial loads, low speed, and harsh industrial conditions. (read more)

JiuJiang Ingiant Technology Co., Ltd. - RF Rotary Joint DC-40GHz for Harsh Environments

Non-standard custom RF rotary joint. Rigorous quality control, long-life design. Supports DC-40GHz, single channel SMA-F. Ideal for military radar, satellite comms, and robotics. (read more)

JiuJiang Ingiant Technology Co., Ltd. - DC-18GHz Single-Channel RF Rotary Joint

Non-standard customization, strict quality control, long service life. Single-channel RF rotary joint. Freq DC-18GHz. Power 100W@DC-2GHz. VSWR≤1.25. Loss≤0.3dB. Speed 0-300RPM. 10M rev. -40~80°C. IP41. Stainless steel. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 100kg Top-Mount Pan-Tilt Unit

Heavy-duty top-mount pan-tilt unit (PTU) with worm gear drive, supporting 100kg payload. Features ±0.1° repeatability, 0°~360° continuous pan, -45°~45° tilt, Pelco_D protocol, IP66 rating, and power-off self-lock. Ideal for industrial monitoring, remote sensing, and harsh-environment applications. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 2-Axis Precision Positioning Turntable

This 2-axis high-precision turntable offers stable, accurate motion control for antenna measurement, radar testing, satellite communication and industrial automation. Supporting customizable azimuth, elevation, lift and polarization movement. Ideal for indoor and outdoor test systems, it enhances testing efficiency, minimizes manual errors and integrates seamlessly into professional setu... (read more)

JiuJiang Ingiant Technology Co., Ltd. - Encoder Slip Ring 65mm Series

65mm outer diameter, 8-channel, 5A per channel, ultra-low dynamic resistance variation (<10mΩ), IP51 protection, ideal for industrial automation, robotics, wind turbines and medical imaging. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 1 Gas Channel Center Bore Hybrid Slip Ring

Pneumatic-electric hybrid slip ring – integrates electrical power/signal transmission with a central air/gas channel. Supports 0–380VAC, 0-3000A circuits, plus one dedicated gas path. Ideal for rotary systems requiring both power and pneumatic control in one compact unit. Custom bore sizes available. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Aerospace-Grade Aviation 90A Slip Ring Assembly

High-performance aviation current collector is a precision 3-channel slip ring assembly, delivering 90A per channel at 28VDC with 2400rpm max speed. Built to rigorous aerospace standards, it features ultra-low runout, robust insulation and reliable intermittent duty. Fully customizable for aviation, marine and industrial applications, it ensures long service life under harsh environments. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Fiber Optic Rotary Joints

High-performance fiber optic rotary joints with 2-7 channels, ±60nm bandwidth, 850-1550nm wavelength range, IP-rated sealing, and EMI immunity for reliable high-speed signal transmission in robotics, defense, medical, and industrial applications. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 225 Circuits Rotary Connector for Test Turntable

DHS066-225 multi-channel slip ring is developed for rotary test equipment, high-precision turntables and comprehensive test benches. Equipped with 225 independent isolated channels, it supports mixed transmission of AC/DC high & low voltage and various currents. Built-in multi-layer shielded wires are compatible with aviation bus, serial port, temperature measurement and heating load... (read more)

JiuJiang Ingiant Technology Co., Ltd. - Industrial Wind Turbine Slip Ring 25 Circuits

High-precision slip ring FHS135-25-10120(5K0208903) for 360° rotation. 25 circuits: 5x50A, 3x10A, 20x6A signals. 0-440VAC/240VDC. <10mΩ resistance, IP65, -30~+65℃, 25rpm. Precious metal contacts, Al/C-steel housing, heavy-duty connectors. Reliable for harsh industrial use. Customizable. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Marine Equipment Liquid Rotary Joint 40mm Flow

Marine liquid rotary joint: 2 channels, G1-1/2 ports, 40mm flow, 10MPa design pressure. Stainless steel, saltwater corrosion resistant, -28°C to +80°C, 10RPM. Includes 2 M12 eye bolts for easy install. Ideal for ship hydraulic & cooling systems. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 150mm Bore 7 Circuit Industrial Slip Ring

Ideal for heavy‑duty rotating equipment that requires a large central pass‑through for shafts, hoses, or cables. (read more)

JiuJiang Ingiant Technology Co., Ltd. - High Power RF Rotary Joint

Single-channel WR187/G waveguide RF rotary joint: 5.4–5.9GHz, 1.1MW peak/4kW average power, VSWR ≤1.2, insertion loss ≤0.2dB. 6×10⁶ revolutions, 10RPM, IP65, 0℃~+55℃, for radar, satellite communication and industrial high-power RF systems. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Industrial-Grade 1000A High Current Slip Ring

1000A high current slip ring ensures stable power transmission for heavy‑duty industrial equipment. With precious metal contacts, IP54 fully enclosed structure and strict quality control, it delivers ultra-long service life up to 20–60 million revolutions. We offer full non-standard customization on current, size, protection and installation. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Stainless Steel Rotary Joint

360° stainless steel rotary joint made of 304/316 stainless steel. Features full corrosion resistance, high pressure resistance, premium sealing and low friction design. Double flange structure for easy installation, maintenance and stable connection. Widely used in chemical, food, pharmaceutical, wind power and industrial pipeline fluid transmission systems with zero leakage perform... (read more)

JiuJiang Ingiant Technology Co., Ltd. - Dual-Channel RF Rotary Joint

Dual-channel coaxial RF rotary joint with SMF-F (50Ω) interface, covering DC-6GHz frequency range. Featured with multi-contact structure to reduce relative jitter, compact size, plug-and-play design for easy installation. Fully customizable to meet diverse industrial needs, ideal for radar, satellite communication and aerospace fields. (read more)

JiuJiang Ingiant Technology Co., Ltd. - High Precision Custom Slip Ring

Customizable high-precision slip ring with aerospace connectors, suitable for defense equipment such as tanks, armored vehicles, radar, helicopters and ship propulsion systems. It features IP54 protection, wide temperature range (-40℃~+65℃), precious metal contacts, strong anti-interference and long service life, ensuring stable signal and power transmission in harsh environm... (read more)

JiuJiang Ingiant Technology Co., Ltd. - 4-Channel RF Rotary Joint, 4GHz

For 0–4GHz signals. Features SMA-F (50Ω) connectors, 50W per channel power handling, ≤1dB insertion loss, ≤1.5 VSWR, 55dB isolation. Rated to 60 RPM, 5M rotation life, IP65, -40°C to +65°C. Ideal for radar, communications, test & measurement, industrial automation—ensures stable, low-distortion RF transmission in continuous rotation systems. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Single-channel RF Rotary Joint

Single-channel WR284/G waveguide rotary joint for 2.70–2.90 GHz. Delivers 1 MW peak / 1 kW avg power, VSWR ≤1.2, insertion loss ≤0.2 dB. Max 10 rpm, 6×10⁶ cycles, IP65, 0–+55°C. Ideal for radar, satellite comms, industrial high-power RF systems. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Advanced Slip Ring Solutions for defense

We custom design military-grade conductive slip rings. Built for extreme environments. Precious metal contacts and redundant design ensure low electrical noise (<mV) and >20 million revolutions. With over 500 successful custom cases and military certifications, our slip rings provide reliable rotary transmission for defense equipment. (read more)

JiuJiang Ingiant Technology Co., Ltd. - Reliable Slip Rings for Rotation

Solve signal instability and cable twisting in rotating systems with slip rings supporting up to 120 circuits and 1000 rpm operation. (read more)

JiuJiang Ingiant Technology Co., Ltd. - IP65 4 Channel Fiber Optic Rotary Slip Ring

IP65 rated rotary union with 4 fiber optic channels and 38 electrical/signal circuits. Designed for high-end equipment and military applications. Simultaneously transmits optical signals, power current, and low-speed signals during continuous rotation. Robust, reliable, and combat-ready. (read more)

JiuJiang Ingiant Technology Co., Ltd. - High-Speed Fiber Optic Rotary Joint

Non-contact, friction-free fiber optic rotary joint for single-mode systems, with ±50nm bandwidth, EMI immunity and no signal leakage. Suitable for high-end robotics, military turrets, medical equipment, surveillance and material handling. (read more)

JiuJiang Ingiant Technology Co., Ltd. - 16-Way Electro-Pneumatic Slip Ring

60mm ID integrated slip ring with 16 electrical circuits (10x30A power, 6x2A signal) and 3 pneumatic channels. Delivers stable, low-noise transmission, IP54 protection, and ≥20 million revolutions service life. Ideal for industrial automation, robotics, packaging machinery, and rotating equipment requiring simultaneous electro-pneumatic transmission. (read more)