Announcements
Only MOCAP manufactures multiple types of vinyl plastic dip molded, plastic injection molded and rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber caps.
MOCAP ha...
MOCAP is the Only Company that specializes in ALL of these Molding Processes:
- Vinyl Dip Molding
- Plastic Injection Molding
- Rubber Injection Molding
- Rubber Extrusion
- Plastic Tubing Extrusion
- Blow Molding
MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges.
MOCAP offers various sizes and styles of these protective caps and plugs, many of which are in-stock available for immediate shipment. MOCAP has the plastic part that fits.
MOCAP manufactures round grips, flat grips and finger nub grips. Round vinyl grips are available in traditional round straight wall style. Also available are finger nub versions of round vinyl grips.
Dip Molded Vinyl Plastic Grips
The vinyl dip molding process produces flexible PVC grips and allows you to specify length, wall thickness, color,...
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape. See a video demo of some applications
(read more)High-Temp Poly Tapes & Discs
Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for 1 hour. Polyimide tapes and discs resist continuous temperatures up to 500°F(260°C) for 1 hour and resist short exposures over 700°F(371°C).
Polyimide is also known by its trade name Kapton™, however M...
Caps, plugs, and masking products engineered for automotive manufacturing and service.
(read more)MOCAP offers complete in-house mold-making capabilities and manufacturing operations to produce your next custom plastic or rubber component. Unique to MOCAP is our ability to produce products through vinyl dip molding, plastic injection molding, and rubber injection molding processes. No other company gives you so many choices
(read more)MCT800 Series
Material: Polyimide Adhesive Leaves No Residue after Removal
(read more)Whatever the application, MOCAP has the cap that fits. Only MOCAP manufactures multiple types of vinyl plastic dip molded, plastic injection molded and rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and hig...
(read more)MOCAP manufactures a range of Caps, Plugs and Push-In Flange Protectors for use with Pipe, Tubing and Flanges.
MOCAP offers various sizes and styles of these protective caps and plugs, many of which are in-stock available for immediate shipment. MOCAP has the plastic part that fits.
MOCAP manufactures several families of dip molded vinyl plastic plugs, injection molded plastic plugs and rubber molded plugs for all of your product protection, masking or appearance finishing needs. From injection molded low density polyethylene (LDPE) plastic tapered plug caps, sheet metal plugs and tube end plugs to vinyl dip molded shipping plugs and high temperature masking...
(read more)MOCAP manufactures round grips, flat grips and finger nub grips. Round vinyl grips are available in traditional round straight wall style. Also available are finger nub versions of round vinyl grips.
Dip Molded Vinyl Plastic Grips
The vinyl dip molding process produces flexible PVC grips and allows you to specify length, wall thickness, color,...
Only MOCAP manufactures multiple types of vinyl plastic dip molded, plastic injection molded and rubber caps for all of your product protection, masking or finishing requirements. From injection molded low density polyethylene (LDPE) plastic caps to vinyl dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber caps.
MOCAP ha...
Our NEW and REDESIGNED Grip-Pak Centered containers provide individual packaging for milling cutters, drills, solid carbide tooling and other cutting tools. They provide ideal protection and excellent presentation display by centering the tool regardless of the diameter.
The center plug and beveled cap of our Grip Pak Centered container holds the tool in place at both ends, while th...
- Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer)
- Stocked Material: PP, HDPE
- Patented (See LIST)
- Easily Adjustable Telescopic Length with a Secure Locking Mechanism
- Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging
- Durable, Reusable and Resistant...
Do you need caps or grips that are anti-static, gas/oil resistant, flame retardant or medical grade? What about temperature or chemical resistance? Rigid or flexible? Smooth or textured? Do you need electrical insulating properties or high tensile strength? MOCAP's Application Advisor helps you determine the best caps or grips for your project
MOCAP is the Leader in Plastic
(read more)MOCAP flanged polyethylene caps are designed to protect threads with and without o-rings. The natural color of the flanged plastic caps allows visual verification of the o-ring or threads. Flanged caps are easy to assemble or remove by hand or automated equipment.
MOCAP FCS Series flanged polyethylene plastic caps are designed to protect standard straight threads. Th...
(read more)MOCAP - Solutions that Fit Fluid Power
MOCAP manufactures a wide range of caps, plugs, grips and tape that are sure to protect your hydraulic and pneumatic equipment, tools and components.
For more information and FREE SAMPLES, please visit: https://mocap.com/
Protect Components with Precision MOCAP Solutions
Caps, plugs, and masking products engineered for automotive manufacturing and service.
(read more)Durable plastic plugs from MOCAP for hydraulic fittings, ports and lines. Prevent fluid leaks, contamination, and thread damage
(read more)Durable plastic plugs from MOCAP for hydraulic fittings, ports and lines. Prevent fluid leaks, contamination, and thread damage.
(read more)MOCAP caps, plugs and flange protectors shield pipe ends and flanges from dirt, moisture and impact during transport or storage.
(read more)- Material: Vinyl
- Flexible Yet Durable - Won't Split, Tear or Shred
- Prevents Kinking on Consumer and Industrial Hoses
- Printable
- Material: Vinyl
- Flexible Yet Durable - Won't Split, Tear or Shred
- Printable
- Use as Thread Protector or End Cap
MOCAP LDPE Plastic Tube Plugs are designed to fit multiple tube gauges and provide a secure fit. Poly tubing end plugs are ideal for office and patio furniture, tubular racks, appliances, exercise equipment, or anywhere a finished look is needed. Tube plugs include multiple horizontal ribs designed with built-in flexibility for easy installation and secure fit.
L
(read more)- Material: Vinyl
- Snug Fit, but Easily Removed
- Flexible Yet Durable - Won't Split, Tear or Shred
- Prevents Chips and Breakage During Shipping and Storage
- Stretches for a Snug Fit but Won't Split, Tear or Shred
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black), LDPE (Blue)
- Designed to Snap-In Easily Without Additional Fasteners
Developed for the military, X-TREME TAPE™ is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to deteriorate
(read more)Better choices for your plastic injection-molding project. MOCAP offers both US and China mold making and manufacturing. Our US operations continue to provide exceptional domestic quality, service & lead-times demanded by today's manufacturers. Our new wholly-owned & operated facility in Zhongshan, China provides quality products with financial benefits of overseas manufacturing.
(read more)Use MOCAP caps to protect your product during assembly, conversion, or shipping. Apply MOCAP caps for a finishing touch to your product. Use MOCAP caps for low cost masking/protection from debris. MOCAP offers hundreds of sizes, shapes and designs low density polyethylene (LDPE) plastic caps and plugs. All are stocked and ready to ship.
(read more)Dip molding process involves sets of identical molds pre-heated then simultaneously lowered or "dipped" into a pool of liquid plastisol PVC vinyl material. The molds are held in the liquid material at the desired depth for a specific period of time to ensure the correct amount of material clings to the mold. Learn more
(read more)