Announcements
Maury offers a line of instrument-grade coaxial and waveguide calibration standards which conform to the same high-quality and exacting requirements that have made Maury metrology-grade products the Gold-Standard of the test and measurement industry for over 50 years.
(read more)Device characterization is required for power amplifier design, and the ideal form of the device data is a large signal model. With a model, the performance can be analyzed for varying drive and impedance conditions, so complex or multi-stage circuits can be designed.
(read more)ABSTRACT: Electromagnetic Compatibility (EMC) testing ensures that electronic devices operate as intended within their electromagnetic environment without causing or experiencing interference. A critical component of EMC testing is the amplifier, which plays an essential role in generating the required test signals. The selection of an appropriate amplifier is fundamental to achie...
(read more)Do you need to characterize high-power, high-frequency DUTs to advance next-gen systems in applications spanning wireless networks, satcom, radar, and sensing? It all starts with the right GaN T&M instrument amplifier. In this post, learn how Maury Microwave custom T&M driver amplifier solutions ensure precise DUT characterization in the 67 – 98 GHz range.
Read it here
(read more)Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement instrument from damage.
(read more)Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs?
(read more)Maury offers precision coaxial and waveguide instrument-grade components and standards kits for calibrating vector network analyzers.
(read more)Maury's MT2000-series mixed-signal active load pull system, powered by Anteverta Microwave, has 6, 18 and 26 GHz versions. It is an extremely fast turnkey system that measures up to 1000 points per minute in CW and pulsed environments.
(read more)Maury precision VNA calibration kits are available in over 2,100 configurations, offering a range of performance and cost options that are both technically and economically suitable for a wide variety of intended application. Maury manufactures coaxial and waveguide kits and all popular connector types and flange sizes.
(read more)IVCAD is a revolutionary measurement/modeling software from Maury Microwave and AMCAD Engineering that supports traditional load pull using external instrumentation, VNA-based load pull, active load pull and hybrid load pull, noise parameter measurements, DC-IV and pulsed-IV measurements with incorporated device modeling tools.
(read more)Maury offers the best metrology-grade coaxial and waveguide adapters in the RF/microwave industry, including in-series and between-series coax adapters in most popular connector types, and waveguide-to-coax adapters in end-launch and right angle launch configurations.
Maury also offers instrument-grade coax and waveguide adap...
(read more)Maury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction with irridite finish; K band and above are copper alloy with a plated finish.
(read more)Precision or reference air lines are air-dielectric transmission lines with highly accurate dimensions that can be used in measurement and calibration applications as fundamental impedance standards and to establish reference positions for measurements.
(read more)Maury's Automated Tuner System Software (ATSv5) is the easiest-to-use, most advanced and most powerful device characterization software in the world. It brings together a comprehensive suite of software tools that greatly simplifies device characterization applications.
(read more)Manual tuners are used in laboratories and as system components to establish or transform impedances for a number of applications (e.g., establishing optimum source/load terminations for device characterization, normalizing a source or load for precision laboratory measurements/calibrations, and can act as a matching transformer between a mismatched source and a mismatched load.
(read more)The Maury Automated Mobile Test System Software (AMTS v2) is a standalone application designed specifically to automate the testing of mobile phones in transmit and receive modes, for output power and sensitivity respectively, as a function of VSWR magnitude and phase.
(read more)Maury's connector gage kits provide an easy to use, direct reading, self-checking, and accurate way to measure the critical linear interface dimensions of most coaxial connectors. These kits consist of gages with specially adapted dial or digital indicators, plus the correct bushings and pins to allow mating with specified connectors.
(read more)Maury offers self-contained Noise Calibration Systems that are highly accurate sources of RF and microwave noise power. These systems are used wherever noise source accuracy is critical. Cryogenic, Thermal (Hot), and Ambient Noise Terminations, Solid State and High Precision Noise Generators, Frequency Extenders for Noise Figure Meters and other accessories are also available.
(read more)Maury automated tuners are precision instruments optimized for in-fixture and on-wafer, RF/microwave test and measurement applications. They are ideal for automated or manual application where the need is to match the impedance of a microwave circuit element, or to establish specific impedances at a terminal interface.
(read more)