Announcements

Micro Crystal AG has promoted these products / services:

Micro Crystal AG - Smart RTC with Temp Alarm Alerts

TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp.

Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection int... (read more)

Micro Crystal AG - Low-Power RTC with Thermal Accuracy

RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C and the anticipated frequency-drift over the temperature of the embedded 32.768 kHz... (read more)

Micro Crystal AG - Precision Timing in a Tiny Package

Real-Time Clock (RTC) Modules with Ultra Low Power in Compact Packages

Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package.

  • Ultra low power consumption: 45nA
  • High accuracy: ± 1 ppm, ± 0.09s/day
  • Smallest package: 2.0 x 1.2 x 0.7 mm
  • Extended...
(read more)
Micro Crystal AG - Highest Accuracy RTCs, kHz Oscillators & Crystals

Industries best Real-Time Clocks - Micro Crystal AG, a company of the Swatch Group Inc. Switzerland, was founded in 1978 in Grenchen, Switzerland, as a producer of Tuning Fork Crystals for watches. Today, Micro Crystal AG is a leading manufacturer of Miniature Quartz Crystals (30 kHz to 250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufactu... (read more)

Micro Crystal AG - Precision LF Quartz Crystals, 32.768 kHz

32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available.

These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)

Micro Crystal AG - Low Power Oscillator based on Tuning Fork Tech

These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package.

  • Low power consumption
  • Extended temperature range: -40 to +125°C

All products are qualified according to AEC-Q200 or implantable medical. (read more)

Micro Crystal AG - Ultra-Low Power Temperature Sensor combined w/RTC

The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package.

  • Ultra low power consumption: 160 nA
  • Temperature precision and accuracy: ±1°C (-40°C to +85°C)
  • High time accuracy: ± 2.5 ppm, ± 0.216 s/day
  • ...
(read more)
Micro Crystal AG - RTC Modules with Ultra Low Power in Compact Packag

Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package.

  • Ultra low power consumption: 45nA
  • High accuracy: ± 1 ppm, ± 0.09s/day
  • Smallest package: 2.0 x 1.2 x 0.7 mm
  • Extended temperature range up to +125°C including AEC-Q200
(read more)
Micro Crystal AG - Low Power Oscillators

A low power oscillator based on tuning fork technology. (read more)

Micro Crystal AG - The Temperature Sensor Module

Ultra-low power temperature sensor combined with real-time clock module. (read more)